General Cable Fiber Optic Cable CG0364M1F-DWB

Description
850/1300 NANOMETER WAVELENGTH BLACK OUTER SHEATH COLOR LOOSE TUBE, GEL FILLED CABLE TYPE RUS APPROVAL VOICE/DATA COMMUNICATION, OUTDOOR APPLICATION -40 TO 158 DEG F OPERATING TEMPERATURE POLYETHYLENE JACKET MATERIAL MULTIMODE FIBER TYPE 62.5 MICROMETER FIBER SIZE 0.45 INCH CONDUCTOR DIAMETER CORRUGATED STEEL TAPE ARMOR MATERIAL 36 FIBER(S) NEXTGEN[R] BRAND DRY WATER BLOCK CABLE CORE
Datasheet
Description
850/1300 NANOMETER WAVELENGTH BLACK OUTER SHEATH COLOR LOOSE TUBE, GEL FILLED CABLE TYPE RUS APPROVAL VOICE/DATA COMMUNICATION, OUTDOOR APPLICATION -40 TO 158 DEG F OPERATING TEMPERATURE POLYETHYLENE JACKET MATERIAL MULTIMODE FIBER TYPE 62.5 MICROMETER FIBER SIZE 0.45 INCH CONDUCTOR DIAMETER CORRUGATED STEEL TAPE ARMOR MATERIAL 36 FIBER(S) NEXTGEN[R] BRAND DRY WATER BLOCK CABLE CORE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable - CG0364M1F-DWB - General Cable
Highland Heights, KY, USA
Fiber Optic Cable
CG0364M1F-DWB
Fiber Optic Cable CG0364M1F-DWB
850/1300 NANOMETER WAVELENGTH BLACK OUTER SHEATH COLOR LOOSE TUBE, GEL FILLED CABLE TYPE RUS APPROVAL VOICE/DATA COMMUNICATION, OUTDOOR APPLICATION -40 TO 158 DEG F OPERATING TEMPERATURE POLYETHYLENE JACKET MATERIAL MULTIMODE FIBER TYPE 62.5 MICROMETER FIBER SIZE 0.45 INCH CONDUCTOR DIAMETER CORRUGATED STEEL TAPE ARMOR MATERIAL 36 FIBER(S) NEXTGEN[R] BRAND DRY WATER BLOCK CABLE CORE
  • 850/1300 NANOMETER WAVELENGTH
  • BLACK OUTER SHEATH COLOR
  • LOOSE TUBE, GEL FILLED CABLE TYPE
  • RUS APPROVAL
  • VOICE/DATA COMMUNICATION, OUTDOOR APPLICATION
  • -40 TO 158 DEG F OPERATING TEMPERATURE
  • POLYETHYLENE JACKET MATERIAL
  • MULTIMODE FIBER TYPE
  • 62.5 MICROMETER FIBER SIZE
  • 0.45 INCH CONDUCTOR DIAMETER
  • CORRUGATED STEEL TAPE ARMOR MATERIAL
  • 36 FIBER(S)
  • NEXTGEN[R] BRAND
  • DRY WATER BLOCK CABLE CORE
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Fiber Optic Cables
Product Number CG0364M1F-DWB
Product Name Fiber Optic Cable
Cable Type Multifiber
Fiber Mode Multimode
Core Size 62.5 µm (2.46 mils)
Cable Diameter 11.43 mm (0.4500 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Singlemode Fiber, 1310/1550 nm, Bend Insensitive, Reduced Cladding - F-SBD - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 6 µm (0.2362 mils)
Wavelength 1310 to 1550 nm (13100 to 15500 Å)
View Details
Fibre Optic Cable - 5367257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
Connector Type SC; Sc
View Details
Fiber Optic Cable - 7201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details