General Cable Fiber Optic Cable CG0121PNR-ILR

Description
850/1300 NANOMETER WAVELENGTH ORANGE OUTER SHEATH COLOR TIGHT BUFFER CABLE TYPE UL (CANADA AND US), CSA APPROVAL HARSH PREMISES ENVIRONMENT APPLICATION -4 TO 158 DEG F OPERATING TEMPERATURE MULTIMODE FIBER TYPE 62.5 MICROMETER FIBER SIZE 0.62 INCH CONDUCTOR DIAMETER GALVANIZED STEEL ARMOR MATERIAL OFCR/FT-4 JACKET RATING 12 FIBER(S) NEXTGEN[R] BRAND
Datasheet
Description
850/1300 NANOMETER WAVELENGTH ORANGE OUTER SHEATH COLOR TIGHT BUFFER CABLE TYPE UL (CANADA AND US), CSA APPROVAL HARSH PREMISES ENVIRONMENT APPLICATION -4 TO 158 DEG F OPERATING TEMPERATURE MULTIMODE FIBER TYPE 62.5 MICROMETER FIBER SIZE 0.62 INCH CONDUCTOR DIAMETER GALVANIZED STEEL ARMOR MATERIAL OFCR/FT-4 JACKET RATING 12 FIBER(S) NEXTGEN[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable - CG0121PNR-ILR - General Cable
Highland Heights, KY, USA
Fiber Optic Cable
CG0121PNR-ILR
Fiber Optic Cable CG0121PNR-ILR
850/1300 NANOMETER WAVELENGTH ORANGE OUTER SHEATH COLOR TIGHT BUFFER CABLE TYPE UL (CANADA AND US), CSA APPROVAL HARSH PREMISES ENVIRONMENT APPLICATION -4 TO 158 DEG F OPERATING TEMPERATURE MULTIMODE FIBER TYPE 62.5 MICROMETER FIBER SIZE 0.62 INCH CONDUCTOR DIAMETER GALVANIZED STEEL ARMOR MATERIAL OFCR/FT-4 JACKET RATING 12 FIBER(S) NEXTGEN[R] BRAND
  • 850/1300 NANOMETER WAVELENGTH
  • ORANGE OUTER SHEATH COLOR
  • TIGHT BUFFER CABLE TYPE
  • UL (CANADA AND US), CSA APPROVAL
  • HARSH PREMISES ENVIRONMENT APPLICATION
  • -4 TO 158 DEG F OPERATING TEMPERATURE
  • MULTIMODE FIBER TYPE
  • 62.5 MICROMETER FIBER SIZE
  • 0.62 INCH CONDUCTOR DIAMETER
  • GALVANIZED STEEL ARMOR MATERIAL
  • OFCR/FT-4 JACKET RATING
  • 12 FIBER(S)
  • NEXTGEN[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Fiber Optic Cables
Product Number CG0121PNR-ILR
Product Name Fiber Optic Cable
Cable Type Multifiber
Fiber Mode Multimode
Core Size 62.5 µm (2.46 mils)
Cable Diameter 15.75 mm (0.6200 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-M6-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Fibre Optic Cable - 1213941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 900 µm (35.43 mils)
Connector Type LC; SC; Sc
View Details