CG0061PNU-ILP -- FIBER OPTIC CABLE
General Cable
Fiber Optic Cable
CG0061PNU-ILP
Description
850/1300 NANOMETER WAVELENGTH
ORANGE OUTER SHEATH COLOR
TIGHT BUFFER CABLE TYPE
CSA, ETL APPROVAL
HARSH PREMISES ENVIRONMENT APPLICATION
-4 TO 158 DEG F OPERATING TEMPERATURE
MULTIMODE FIBER TYPE
62.5 MICROMETER FIBER SIZE
0.48 INCH CONDUCTOR DIAMETER
PLENUM STEEL ARMOR MATERIAL
OFCP/FT-6 JACKET RATING
6 FIBER(S)
NEXTGEN[R] BRAND
Description
850/1300 NANOMETER WAVELENGTH
ORANGE OUTER SHEATH COLOR
TIGHT BUFFER CABLE TYPE
CSA, ETL APPROVAL
HARSH PREMISES ENVIRONMENT APPLICATION
-4 TO 158 DEG F OPERATING TEMPERATURE
MULTIMODE FIBER TYPE
62.5 MICROMETER FIBER SIZE
0.48 INCH CONDUCTOR DIAMETER
PLENUM STEEL ARMOR MATERIAL
OFCP/FT-6 JACKET RATING
6 FIBER(S)
NEXTGEN[R] BRAND
Datasheet
Suppliers
850/1300 NANOMETER WAVELENGTH
ORANGE OUTER SHEATH COLOR
TIGHT BUFFER CABLE TYPE
CSA, ETL APPROVAL
HARSH PREMISES ENVIRONMENT APPLICATION
-4 TO 158 DEG F OPERATING TEMPERATURE
MULTIMODE FIBER TYPE
62.5 MICROMETER FIBER SIZE
0.48 INCH CONDUCTOR DIAMETER
PLENUM STEEL ARMOR MATERIAL
OFCP/FT-6 JACKET RATING
6 FIBER(S)
NEXTGEN[R] BRAND
- 850/1300 NANOMETER WAVELENGTH
- ORANGE OUTER SHEATH COLOR
- TIGHT BUFFER CABLE TYPE
- CSA, ETL APPROVAL
- HARSH PREMISES ENVIRONMENT APPLICATION
- -4 TO 158 DEG F OPERATING TEMPERATURE
- MULTIMODE FIBER TYPE
- 62.5 MICROMETER FIBER SIZE
- 0.48 INCH CONDUCTOR DIAMETER
- PLENUM STEEL ARMOR MATERIAL
- OFCP/FT-6 JACKET RATING
- 6 FIBER(S)
- NEXTGEN[R] BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Fiber Optic Cables |
|
Product Number
|
CG0061PNU-ILP |
|
Product Name
|
Fiber Optic Cable |
|
Cable Type
|
Multifiber
|
|
Fiber Mode
|
Multimode
|
|
Core Size
|
62.5 µm (2.46 mils)
|
|
Cable Diameter
|
12.19 mm (0.4800 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
Cable Type
Duplex; Multifiber (optional feature)
Fiber Mode
SingleMode
Number of Fibers
2
View Details
Core Size
1250 µm (49.21 mils)
Bending Radius
10 mm (0.3937 inch)
Operating Temperature
-55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Fiber Mode
Multimode
Core Size
50 µm (1.97 mils)
Wavelength
850 to 1300 nm (8500 to 13000 Å)
View Details