General Cable Fiber Optic Cable CG0061PNR

Description
850/1300 NANOMETER WAVELENGTH ORANGE OUTER SHEATH COLOR TIGHT BUFFER CABLE TYPE UL (CANADA AND US), CSA APPROVAL VOICE/DATA COMMUNICATION, OUTDOOR APPLICATION -40 TO 158 DEG F OPERATING TEMPERATURE MULTIMODE FIBER TYPE 62.5 MICROMETER FIBER SIZE 0.22 INCH CONDUCTOR DIAMETER ALUMINUM ARMOR MATERIAL OFNR/FT4 JACKET RATING 6 FIBER(S) ROHS COMPLIANT
Datasheet
Description
850/1300 NANOMETER WAVELENGTH ORANGE OUTER SHEATH COLOR TIGHT BUFFER CABLE TYPE UL (CANADA AND US), CSA APPROVAL VOICE/DATA COMMUNICATION, OUTDOOR APPLICATION -40 TO 158 DEG F OPERATING TEMPERATURE MULTIMODE FIBER TYPE 62.5 MICROMETER FIBER SIZE 0.22 INCH CONDUCTOR DIAMETER ALUMINUM ARMOR MATERIAL OFNR/FT4 JACKET RATING 6 FIBER(S) ROHS COMPLIANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable - CG0061PNR - General Cable
Highland Heights, KY, USA
Fiber Optic Cable
CG0061PNR
Fiber Optic Cable CG0061PNR
850/1300 NANOMETER WAVELENGTH ORANGE OUTER SHEATH COLOR TIGHT BUFFER CABLE TYPE UL (CANADA AND US), CSA APPROVAL VOICE/DATA COMMUNICATION, OUTDOOR APPLICATION -40 TO 158 DEG F OPERATING TEMPERATURE MULTIMODE FIBER TYPE 62.5 MICROMETER FIBER SIZE 0.22 INCH CONDUCTOR DIAMETER ALUMINUM ARMOR MATERIAL OFNR/FT4 JACKET RATING 6 FIBER(S) ROHS COMPLIANT
  • 850/1300 NANOMETER WAVELENGTH
  • ORANGE OUTER SHEATH COLOR
  • TIGHT BUFFER CABLE TYPE
  • UL (CANADA AND US), CSA APPROVAL
  • VOICE/DATA COMMUNICATION, OUTDOOR APPLICATION
  • -40 TO 158 DEG F OPERATING TEMPERATURE
  • MULTIMODE FIBER TYPE
  • 62.5 MICROMETER FIBER SIZE
  • 0.22 INCH CONDUCTOR DIAMETER
  • ALUMINUM ARMOR MATERIAL
  • OFNR/FT4 JACKET RATING
  • 6 FIBER(S)
  • ROHS COMPLIANT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Fiber Optic Cables
Product Number CG0061PNR
Product Name Fiber Optic Cable
Cable Type Multifiber
Fiber Mode Multimode
Core Size 62.5 µm (2.46 mils)
Cable Diameter 5.59 mm (0.2200 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-M6-1-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Fibre Optic Cable - 1727308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode SingleMode
Connector Type LC; Lc
Features Other; Os1, os2
View Details