General Cable Carol® C8106A Foil Shield Multiconductor Cable - 18 AWG 3 Conductor-FEP Jacket-300V C8106A

Description
Carol® brand C8106A from General Cable is a high performing red FEP jacketed foil shield multiconductor cable with FEP insulation. Featuring a stranded conductor construction, a 300V rating and compliance to Type CMP. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C8106A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Red JACKET MATERIAL : FEP VOLTAGE : 300V ATTRIBUTES : Multi-Conductor TRADE OR BRAND NAME : Carol Brand
Description
Carol® brand C8106A from General Cable is a high performing red FEP jacketed foil shield multiconductor cable with FEP insulation. Featuring a stranded conductor construction, a 300V rating and compliance to Type CMP. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C8106A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Red JACKET MATERIAL : FEP VOLTAGE : 300V ATTRIBUTES : Multi-Conductor TRADE OR BRAND NAME : Carol Brand

Suppliers

Company
Product
Description
Supplier Links
Carol® C8106A Foil Shield Multiconductor Cable - 18 AWG 3 Conductor-FEP Jacket-300V - CARC8106A - Lapp Tannehill
Savage, MN, United States
Carol® C8106A Foil Shield Multiconductor Cable - 18 AWG 3 Conductor-FEP Jacket-300V
CARC8106A
Carol® C8106A Foil Shield Multiconductor Cable - 18 AWG 3 Conductor-FEP Jacket-300V CARC8106A
Carol® brand C8106A from General Cable is a high performing red FEP jacketed foil shield multiconductor cable with FEP insulation. Featuring a stranded conductor construction, a 300V rating and compliance to Type CMP. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C8106A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Red JACKET MATERIAL : FEP VOLTAGE : 300V ATTRIBUTES : Multi-Conductor TRADE OR BRAND NAME : Carol Brand

Carol® brand C8106A from General Cable is a high performing red FEP jacketed foil shield multiconductor cable with FEP insulation. Featuring a stranded conductor construction, a 300V rating and compliance to Type CMP.


MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C8106A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Red JACKET MATERIAL : FEP VOLTAGE : 300V ATTRIBUTES : Multi-Conductor TRADE OR BRAND NAME : Carol Brand

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number CARC8106A
Product Name Carol® C8106A Foil Shield Multiconductor Cable - 18 AWG 3 Conductor-FEP Jacket-300V
Cable Jacket FEP
Cable Conductor Copper; Tinned copper
Cable Shielding Foil
Number of Conductors 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Interface Adapters & Converters - 1901827 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
View Details
Cable Connector Assembly 5M PVC M12 8230/356 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
Flexible Coaxial Cable 26.5 GHz - FC195 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details