General Cable Carol® C6507A Braid Shield Multiconductor Cable - 28 AWG 15 Conductor - PVC Jacket - 600V C6507A

Description
Carol® brand C6507A from General Cable is a high performing gray PVC jacketed braid shield multiconductor cable with PVC insulation. Featuring a stranded conductor construction, a 600V rating and compliance to MIL-W-16878 Type B. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C6507A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 600V ATTRIBUTES : Multi-Conductor TRADE OR BRAND NAME : Carol Brand
Description
Carol® brand C6507A from General Cable is a high performing gray PVC jacketed braid shield multiconductor cable with PVC insulation. Featuring a stranded conductor construction, a 600V rating and compliance to MIL-W-16878 Type B. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C6507A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 600V ATTRIBUTES : Multi-Conductor TRADE OR BRAND NAME : Carol Brand

Suppliers

Company
Product
Description
Supplier Links
Carol® C6507A Braid Shield Multiconductor Cable - 28 AWG 15 Conductor - PVC Jacket - 600V - CARC6507A - Lapp Tannehill
Savage, MN, United States
Carol® C6507A Braid Shield Multiconductor Cable - 28 AWG 15 Conductor - PVC Jacket - 600V
CARC6507A
Carol® C6507A Braid Shield Multiconductor Cable - 28 AWG 15 Conductor - PVC Jacket - 600V CARC6507A
Carol® brand C6507A from General Cable is a high performing gray PVC jacketed braid shield multiconductor cable with PVC insulation. Featuring a stranded conductor construction, a 600V rating and compliance to MIL-W-16878 Type B. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C6507A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 600V ATTRIBUTES : Multi-Conductor TRADE OR BRAND NAME : Carol Brand

Carol® brand C6507A from General Cable is a high performing gray PVC jacketed braid shield multiconductor cable with PVC insulation. Featuring a stranded conductor construction, a 600V rating and compliance to MIL-W-16878 Type B.


MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C6507A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 600V ATTRIBUTES : Multi-Conductor TRADE OR BRAND NAME : Carol Brand

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number CARC6507A
Product Name Carol® C6507A Braid Shield Multiconductor Cable - 28 AWG 15 Conductor - PVC Jacket - 600V
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Braid
Number of Conductors 15 #
Unlock Full Specs
to access all available technical data

Similar Products

SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
Twisted Pair & Multicore Data Cable - 534093 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Conductor Copper; Copper
Rated Temperature -10 to 80 C (14 to 176 F)
View Details
Mating Cable Connector UL PVC for M12 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
Flexible Coaxial Cable 6 GHz - FC645 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details