General Cable Carol® C6506A Braid Shield Multiconductor Cable - 28 AWG 12 Conductor - PVC Jacket - 600V C6506A

Description
Carol® brand C6506A from General Cable is a high performing gray PVC jacketed braid shield multiconductor cable with PVC insulation. Featuring a stranded conductor construction, a 600V rating and compliance to MIL-W-16878 Type B. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C6506A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 600V ATTRIBUTES : Multi-Conductor TRADE OR BRAND NAME : Carol Brand
Description
Carol® brand C6506A from General Cable is a high performing gray PVC jacketed braid shield multiconductor cable with PVC insulation. Featuring a stranded conductor construction, a 600V rating and compliance to MIL-W-16878 Type B. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C6506A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 600V ATTRIBUTES : Multi-Conductor TRADE OR BRAND NAME : Carol Brand

Suppliers

Company
Product
Description
Supplier Links
Carol® C6506A Braid Shield Multiconductor Cable - 28 AWG 12 Conductor - PVC Jacket - 600V - CARC6506A - Lapp Tannehill
Savage, MN, United States
Carol® C6506A Braid Shield Multiconductor Cable - 28 AWG 12 Conductor - PVC Jacket - 600V
CARC6506A
Carol® C6506A Braid Shield Multiconductor Cable - 28 AWG 12 Conductor - PVC Jacket - 600V CARC6506A
Carol® brand C6506A from General Cable is a high performing gray PVC jacketed braid shield multiconductor cable with PVC insulation. Featuring a stranded conductor construction, a 600V rating and compliance to MIL-W-16878 Type B. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C6506A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 600V ATTRIBUTES : Multi-Conductor TRADE OR BRAND NAME : Carol Brand

Carol® brand C6506A from General Cable is a high performing gray PVC jacketed braid shield multiconductor cable with PVC insulation. Featuring a stranded conductor construction, a 600V rating and compliance to MIL-W-16878 Type B.


MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C6506A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 600V ATTRIBUTES : Multi-Conductor TRADE OR BRAND NAME : Carol Brand

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number CARC6506A
Product Name Carol® C6506A Braid Shield Multiconductor Cable - 28 AWG 12 Conductor - PVC Jacket - 600V
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Braid
Number of Conductors 12 #
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Twisted Pair & Multicore Data Cable - 348786 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
Cable Connector Assembly 1M PVC M12 RAL-010-012 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
Flexible Coaxial Cable 18 GHz - FCL02 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details