General Cable Carol® C6501A Braid Shield Multiconductor Cable - 28 AWG 3 Conductor - PVC Jacket - 600V C6501A

Description
Carol® brand C6501A from General Cable is a high performing gray PVC jacketed braid shield multiconductor cable with PVC insulation. Featuring a stranded conductor construction, a 600V rating and compliance to MIL-W-16878 Type B. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C6501A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 600V ATTRIBUTES : Multi-Conductor TRADE OR BRAND NAME : Carol Brand
Description
Carol® brand C6501A from General Cable is a high performing gray PVC jacketed braid shield multiconductor cable with PVC insulation. Featuring a stranded conductor construction, a 600V rating and compliance to MIL-W-16878 Type B. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C6501A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 600V ATTRIBUTES : Multi-Conductor TRADE OR BRAND NAME : Carol Brand

Suppliers

Company
Product
Description
Supplier Links
Carol® C6501A Braid Shield Multiconductor Cable - 28 AWG 3 Conductor - PVC Jacket - 600V - CARC6501A - Lapp Tannehill
Savage, MN, United States
Carol® C6501A Braid Shield Multiconductor Cable - 28 AWG 3 Conductor - PVC Jacket - 600V
CARC6501A
Carol® C6501A Braid Shield Multiconductor Cable - 28 AWG 3 Conductor - PVC Jacket - 600V CARC6501A
Carol® brand C6501A from General Cable is a high performing gray PVC jacketed braid shield multiconductor cable with PVC insulation. Featuring a stranded conductor construction, a 600V rating and compliance to MIL-W-16878 Type B. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C6501A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 600V ATTRIBUTES : Multi-Conductor TRADE OR BRAND NAME : Carol Brand

Carol® brand C6501A from General Cable is a high performing gray PVC jacketed braid shield multiconductor cable with PVC insulation. Featuring a stranded conductor construction, a 600V rating and compliance to MIL-W-16878 Type B.


MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C6501A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 600V ATTRIBUTES : Multi-Conductor TRADE OR BRAND NAME : Carol Brand

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number CARC6501A
Product Name Carol® C6501A Braid Shield Multiconductor Cable - 28 AWG 3 Conductor - PVC Jacket - 600V
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Braid
Number of Conductors 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Video Interface Cable - DVI1226 - PIC Wire & Cable
Specs
Product Category Cable
Rated Temperature -55 to 200 C (-67 to 392 F)
North American 26 AWG
View Details
Flexible Coaxial Cable 28 GHz - FC142 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Twisted Pair Cable - 062149-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Interface Adapters & Converters - 1901827 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
View Details