General Cable Carol® C6118A Unshielded Multipair Cable - 18 AWG 2 Conductor - PVC Jacket - 300V C6118A

Description
Carol® brand C6118A from General Cable is a high performing gray PVC jacketed unshielded multipair cable with PVC insulation. Featuring a stranded conductor construction, a 300V rating and compliance to Type CM, UL 2464. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C6118A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 300V ATTRIBUTES : Multi-Conductor UL STYLE / STANDARD : UL 2464 UL 2576 TRADE OR BRAND NAME : Carol Brand
Description
Carol® brand C6118A from General Cable is a high performing gray PVC jacketed unshielded multipair cable with PVC insulation. Featuring a stranded conductor construction, a 300V rating and compliance to Type CM, UL 2464. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C6118A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 300V ATTRIBUTES : Multi-Conductor UL STYLE / STANDARD : UL 2464 UL 2576 TRADE OR BRAND NAME : Carol Brand

Suppliers

Company
Product
Description
Supplier Links
Carol® C6118A Unshielded Multipair Cable - 18 AWG 2 Conductor - PVC Jacket - 300V - CARC6118A - Lapp Tannehill
Savage, MN, United States
Carol® C6118A Unshielded Multipair Cable - 18 AWG 2 Conductor - PVC Jacket - 300V
CARC6118A
Carol® C6118A Unshielded Multipair Cable - 18 AWG 2 Conductor - PVC Jacket - 300V CARC6118A
Carol® brand C6118A from General Cable is a high performing gray PVC jacketed unshielded multipair cable with PVC insulation. Featuring a stranded conductor construction, a 300V rating and compliance to Type CM, UL 2464. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C6118A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 300V ATTRIBUTES : Multi-Conductor UL STYLE / STANDARD : UL 2464 UL 2576 TRADE OR BRAND NAME : Carol Brand

Carol® brand C6118A from General Cable is a high performing gray PVC jacketed unshielded multipair cable with PVC insulation. Featuring a stranded conductor construction, a 300V rating and compliance to Type CM, UL 2464.


MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C6118A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 300V ATTRIBUTES : Multi-Conductor UL STYLE / STANDARD : UL 2464 UL 2576 TRADE OR BRAND NAME : Carol Brand

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number CARC6118A
Product Name Carol® C6118A Unshielded Multipair Cable - 18 AWG 2 Conductor - PVC Jacket - 300V
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications UL Recognized Component Mark (US and Canadian); UL 2464 UL 2576
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Twisted Pair & Multicore Data Cable - 349900 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -5 to 80 C (23 to 176 F)
View Details
Cable Connector Assembly 1M PVC M12 RAL-010-012 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
Flexible Coaxial Cable 18 GHz - FCL02 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details