General Cable Carol® C6023A Unshielded Multipair Cable - 22 AWG 12 Conductor - PVC Jacket - 300V C6023A

Description
Carol® brand C6023A from General Cable is a high performing gray PVC jacketed unshielded multipair cable with PVC insulation. Featuring a stranded conductor construction, a 300V rating and compliance to Type CM, UL 2464. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C6023A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 300V ATTRIBUTES : Multi-Conductor UL STYLE / STANDARD : UL 2464 UL 2576 TRADE OR BRAND NAME : Carol Brand
Description
Carol® brand C6023A from General Cable is a high performing gray PVC jacketed unshielded multipair cable with PVC insulation. Featuring a stranded conductor construction, a 300V rating and compliance to Type CM, UL 2464. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C6023A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 300V ATTRIBUTES : Multi-Conductor UL STYLE / STANDARD : UL 2464 UL 2576 TRADE OR BRAND NAME : Carol Brand

Suppliers

Company
Product
Description
Supplier Links
Carol® C6023A Unshielded Multipair Cable - 22 AWG 12 Conductor - PVC Jacket - 300V - CARC6023A - Lapp Tannehill
Savage, MN, United States
Carol® C6023A Unshielded Multipair Cable - 22 AWG 12 Conductor - PVC Jacket - 300V
CARC6023A
Carol® C6023A Unshielded Multipair Cable - 22 AWG 12 Conductor - PVC Jacket - 300V CARC6023A
Carol® brand C6023A from General Cable is a high performing gray PVC jacketed unshielded multipair cable with PVC insulation. Featuring a stranded conductor construction, a 300V rating and compliance to Type CM, UL 2464. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C6023A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 300V ATTRIBUTES : Multi-Conductor UL STYLE / STANDARD : UL 2464 UL 2576 TRADE OR BRAND NAME : Carol Brand

Carol® brand C6023A from General Cable is a high performing gray PVC jacketed unshielded multipair cable with PVC insulation. Featuring a stranded conductor construction, a 300V rating and compliance to Type CM, UL 2464.


MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C6023A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 300V ATTRIBUTES : Multi-Conductor UL STYLE / STANDARD : UL 2464 UL 2576 TRADE OR BRAND NAME : Carol Brand

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number CARC6023A
Product Name Carol® C6023A Unshielded Multipair Cable - 22 AWG 12 Conductor - PVC Jacket - 300V
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications UL Recognized Component Mark (US and Canadian); UL 2464 UL 2576
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 164341-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
PVC Polyurethane Insulated Cable, 600V 80C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
View Details
VANA Test Cable to 26.5 GHz - NTC195 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Conductor Standard Silver Plated
Rated Voltage 0.5000 kilovolts
View Details
Retractile Communication Cord - 132 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket TPR, vinyl -Byron™
Cable Conductor Copper
View Details