General Cable Carol® C6019A Unshielded Multipair Cable - 22 AWG 9 Conductor - PVC Jacket - 300V C6019A

Description
Carol® brand C6019A from General Cable is a high performing gray PVC jacketed unshielded multipair cable with PVC insulation. Featuring a stranded conductor construction, a 300V rating and compliance to Type CM, UL 2464. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C6019A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 9 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 300V ATTRIBUTES : Multi-Conductor UL STYLE / STANDARD : UL 2464 UL 2576 TRADE OR BRAND NAME : Carol Brand
Description
Carol® brand C6019A from General Cable is a high performing gray PVC jacketed unshielded multipair cable with PVC insulation. Featuring a stranded conductor construction, a 300V rating and compliance to Type CM, UL 2464. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C6019A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 9 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 300V ATTRIBUTES : Multi-Conductor UL STYLE / STANDARD : UL 2464 UL 2576 TRADE OR BRAND NAME : Carol Brand

Suppliers

Company
Product
Description
Supplier Links
Carol® C6019A Unshielded Multipair Cable - 22 AWG 9 Conductor - PVC Jacket - 300V - CARC6019A - Lapp Tannehill
Savage, MN, United States
Carol® C6019A Unshielded Multipair Cable - 22 AWG 9 Conductor - PVC Jacket - 300V
CARC6019A
Carol® C6019A Unshielded Multipair Cable - 22 AWG 9 Conductor - PVC Jacket - 300V CARC6019A
Carol® brand C6019A from General Cable is a high performing gray PVC jacketed unshielded multipair cable with PVC insulation. Featuring a stranded conductor construction, a 300V rating and compliance to Type CM, UL 2464. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C6019A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 9 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 300V ATTRIBUTES : Multi-Conductor UL STYLE / STANDARD : UL 2464 UL 2576 TRADE OR BRAND NAME : Carol Brand

Carol® brand C6019A from General Cable is a high performing gray PVC jacketed unshielded multipair cable with PVC insulation. Featuring a stranded conductor construction, a 300V rating and compliance to Type CM, UL 2464.


MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C6019A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 9 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 300V ATTRIBUTES : Multi-Conductor UL STYLE / STANDARD : UL 2464 UL 2576 TRADE OR BRAND NAME : Carol Brand

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number CARC6019A
Product Name Carol® C6019A Unshielded Multipair Cable - 22 AWG 9 Conductor - PVC Jacket - 300V
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications UL Recognized Component Mark (US and Canadian); UL 2464 UL 2576
Unlock Full Specs
to access all available technical data

Similar Products

DV0824 - CAT 5e Ethernet Cable (4 Data Pair) - DV0824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser Markable)
Cable Insulation Insulation consists of foamed fluoropolymer
View Details
Flexible Coaxial Cable 14 GHz - FC445 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details
Twisted Pair Cable - 0440833001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
Twisted Pair & Multicore Data Cable - 1113155 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Shielding Nickel plated copper
Standards / Certifications RoHS; En 2235, en 2714-013, far 25-869
View Details