General Cable Unshielded Communication Cable C4412ST.25.02

Description
CMR, CMX TYPE 500 FT 0.135 INCH OUTER DIAMETER STRANDED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL EXTENSION SERVICE, INTERCOM, SPEAKER APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE RED, GREEN, YELLOW, BLACK COLOR CODE PVC JACKET MATERIAL WHITE JACKET COLOR ROHS COMPLIANT APPLICABLE STANDARD NEC CONDUCTOR STRANDS 7/0.0096 INSULATION THICKNESS 0.007 INCH JACKET THICKNESS 0.015 INCH PACKAGING TYPE PULL PACK
Datasheet
Description
CMR, CMX TYPE 500 FT 0.135 INCH OUTER DIAMETER STRANDED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL EXTENSION SERVICE, INTERCOM, SPEAKER APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE RED, GREEN, YELLOW, BLACK COLOR CODE PVC JACKET MATERIAL WHITE JACKET COLOR ROHS COMPLIANT APPLICABLE STANDARD NEC CONDUCTOR STRANDS 7/0.0096 INSULATION THICKNESS 0.007 INCH JACKET THICKNESS 0.015 INCH PACKAGING TYPE PULL PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - C4412ST.25.02 - General Cable
Highland Heights, KY, USA
Unshielded Communication Cable
C4412ST.25.02
Unshielded Communication Cable C4412ST.25.02
CMR, CMX TYPE 500 FT 0.135 INCH OUTER DIAMETER STRANDED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL EXTENSION SERVICE, INTERCOM, SPEAKER APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE RED, GREEN, YELLOW, BLACK COLOR CODE PVC JACKET MATERIAL WHITE JACKET COLOR ROHS COMPLIANT APPLICABLE STANDARD NEC CONDUCTOR STRANDS 7/0.0096 INSULATION THICKNESS 0.007 INCH JACKET THICKNESS 0.015 INCH PACKAGING TYPE PULL PACK
  • CMR, CMX TYPE
  • 500 FT
  • 0.135 INCH OUTER DIAMETER
  • STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • EXTENSION SERVICE, INTERCOM, SPEAKER APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 22 AWG CONDUCTOR SIZE
  • RED, GREEN, YELLOW, BLACK COLOR CODE
  • PVC JACKET MATERIAL
  • WHITE JACKET COLOR
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC
  • CONDUCTOR STRANDS 7/0.0096
  • INSULATION THICKNESS 0.007 INCH
  • JACKET THICKNESS 0.015 INCH
  • PACKAGING TYPE PULL PACK
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Multiconductor Cables
Product Number C4412ST.25.02
Product Name Unshielded Communication Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Multicore Cable - 096281-000 - TE Connectivity
Specs
Product Category Cable
Cable Conductor Copper
Cable Shielding Silver-Coated Copper
View Details
2 suppliers
SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
Standard Cable Assemblies - Bx8SML-Be8418(XX) - Strainsert
Specs
Product Category Cable Assembly
Number of Conductors 8 #
View Details
Flexible Coaxial Cable 6 GHz - FC659 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Copper
View Details