General Cable Unshielded Communication Cable C4412.18.17

Description
CMR, CMX TYPE 500 FT 0.125 INCH OUTER DIAMETER SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL EXTENSION SERVICE, INTERCOM, SPEAKER APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE RED, GREEN, YELLOW, BLACK COLOR CODE PVC JACKET MATERIAL BEIGE JACKET COLOR ROHS COMPLIANT APPLICABLE STANDARD NEC INSULATION THICKNESS 0.007 INCH JACKET THICKNESS 0.015 INCH PACKAGING TYPE SPOOL
Datasheet
Description
CMR, CMX TYPE 500 FT 0.125 INCH OUTER DIAMETER SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL EXTENSION SERVICE, INTERCOM, SPEAKER APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE RED, GREEN, YELLOW, BLACK COLOR CODE PVC JACKET MATERIAL BEIGE JACKET COLOR ROHS COMPLIANT APPLICABLE STANDARD NEC INSULATION THICKNESS 0.007 INCH JACKET THICKNESS 0.015 INCH PACKAGING TYPE SPOOL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - C4412.18.17 - General Cable
Highland Heights, KY, USA
Unshielded Communication Cable
C4412.18.17
Unshielded Communication Cable C4412.18.17
CMR, CMX TYPE 500 FT 0.125 INCH OUTER DIAMETER SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL EXTENSION SERVICE, INTERCOM, SPEAKER APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE RED, GREEN, YELLOW, BLACK COLOR CODE PVC JACKET MATERIAL BEIGE JACKET COLOR ROHS COMPLIANT APPLICABLE STANDARD NEC INSULATION THICKNESS 0.007 INCH JACKET THICKNESS 0.015 INCH PACKAGING TYPE SPOOL
  • CMR, CMX TYPE
  • 500 FT
  • 0.125 INCH OUTER DIAMETER
  • SOLID BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • EXTENSION SERVICE, INTERCOM, SPEAKER APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 22 AWG CONDUCTOR SIZE
  • RED, GREEN, YELLOW, BLACK COLOR CODE
  • PVC JACKET MATERIAL
  • BEIGE JACKET COLOR
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC
  • INSULATION THICKNESS 0.007 INCH
  • JACKET THICKNESS 0.015 INCH
  • PACKAGING TYPE SPOOL
Supplier's Site Datasheet
Multiconductor Cable; Spool Length (Imperial) Carol Cable/general Cable - 04F8417 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor Cable; Spool Length (Imperial) Carol Cable/general Cable
04F8417
Multiconductor Cable; Spool Length (Imperial) Carol Cable/general Cable 04F8417
Multiconductor Cable; Spool Length (Imperial):500ft

Multiconductor Cable; Spool Length (Imperial):500ft

Supplier's Site

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number C4412.18.17 04F8417
Product Name Unshielded Communication Cable Multiconductor Cable; Spool Length (Imperial) Carol Cable/general Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details