General Cable Unshielded Communication Cable C4079A.41.10

Description
CM, CMG TYPE 1000 FT 0.489 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 2464, CUL, CSA APPROVAL PUBLIC ADDRESS SYSTEM, INTERCOM, REMOTE CONTROL CIRCUIT, INTERNAL TELEPHONE APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 50 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR CAROL[R] BRAND
Datasheet
Description
CM, CMG TYPE 1000 FT 0.489 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 2464, CUL, CSA APPROVAL PUBLIC ADDRESS SYSTEM, INTERCOM, REMOTE CONTROL CIRCUIT, INTERNAL TELEPHONE APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 50 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR CAROL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - C4079A.41.10 - General Cable
Highland Heights, KY, USA
Unshielded Communication Cable
C4079A.41.10
Unshielded Communication Cable C4079A.41.10
CM, CMG TYPE 1000 FT 0.489 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 2464, CUL, CSA APPROVAL PUBLIC ADDRESS SYSTEM, INTERCOM, REMOTE CONTROL CIRCUIT, INTERNAL TELEPHONE APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 50 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR CAROL[R] BRAND
  • CM, CMG TYPE
  • 1000 FT
  • 0.489 INCH OUTER DIAMETER
  • ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
  • UL 2464, CUL, CSA APPROVAL
  • PUBLIC ADDRESS SYSTEM, INTERCOM, REMOTE CONTROL CIRCUIT, INTERNAL TELEPHONE APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 80 DEG C TEMPERATURE RATING
  • 50 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 22 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • CAROL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Multiconductor Cables
Product Number C4079A.41.10
Product Name Unshielded Communication Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

E61224 - CAT 5e Ethernet Cable (1 Data Pair) - E61224 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser-Markable)
Cable Shielding Braid; Foil Braid; Aluminum/Polyimide Foil
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and CSA, SC 600 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® better than EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® 722 insulation
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
Cable Connector Assembly 10M PVC M12 8230/365 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details