General Cable Unshielded Communication Cable C4077A.41.10

Description
CM, CMG TYPE 1000 FT 0.389 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 2464, CUL, CSA APPROVAL PUBLIC ADDRESS SYSTEM, INTERCOM, REMOTE CONTROL CIRCUIT, INTERNAL TELEPHONE APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 30 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR CAROL[R] BRAND
Datasheet
Description
CM, CMG TYPE 1000 FT 0.389 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 2464, CUL, CSA APPROVAL PUBLIC ADDRESS SYSTEM, INTERCOM, REMOTE CONTROL CIRCUIT, INTERNAL TELEPHONE APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 30 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR CAROL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - C4077A.41.10 - General Cable
Highland Heights, KY, USA
Unshielded Communication Cable
C4077A.41.10
Unshielded Communication Cable C4077A.41.10
CM, CMG TYPE 1000 FT 0.389 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 2464, CUL, CSA APPROVAL PUBLIC ADDRESS SYSTEM, INTERCOM, REMOTE CONTROL CIRCUIT, INTERNAL TELEPHONE APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 30 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR CAROL[R] BRAND
  • CM, CMG TYPE
  • 1000 FT
  • 0.389 INCH OUTER DIAMETER
  • ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
  • UL 2464, CUL, CSA APPROVAL
  • PUBLIC ADDRESS SYSTEM, INTERCOM, REMOTE CONTROL CIRCUIT, INTERNAL TELEPHONE APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 80 DEG C TEMPERATURE RATING
  • 30 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 22 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • CAROL[R] BRAND
Supplier's Site Datasheet
Unshielded Multiconductor Cable 30 Conductor 22Awg, 1000Ft; Cable Shielding Carol Cable/general Cable - 03M4477 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 30 Conductor 22Awg, 1000Ft; Cable Shielding Carol Cable/general Cable
03M4477
Unshielded Multiconductor Cable 30 Conductor 22Awg, 1000Ft; Cable Shielding Carol Cable/general Cable 03M4477
UNSHIELDED MULTICONDUCTOR CABLE 30 CONDUCTOR 22AWG, 1000FT; Cable Shielding:Unshielded ; No. of Conductors:30Conduct or; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 30 CONDUCTOR 22AWG, 1000FT; Cable Shielding:Unshielded; No. of Conductors:30Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number C4077A.41.10 03M4477
Product Name Unshielded Communication Cable Unshielded Multiconductor Cable 30 Conductor 22Awg, 1000Ft; Cable Shielding Carol Cable/general Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Number of Conductors 30 #
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBC-M12W8-E-2-N-M12G8-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm)
View Details
System cable - 706-2300/404-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
TNC Male to Bantam Plug Test Cable, RG58C/U - 1319 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
White PVC Single Wire - 55011570 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details