General Cable Carol® C4076A Unshielded Multiconductor Cable - 22 AWG 25 Conductor - PVC Jacket - 300V C4076A

Description
Carol® brand C4076A from General Cable is a high performing gray PVC jacketed unshielded multiconductor cable with PVC insulation. Featuring a stranded conductor construction, a 300V rating and compliance to Type CM, UL2464, UL2576. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C4076A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 300V ATTRIBUTES : Multi-Conductor UL STYLE / STANDARD : UL 2464 UL 2576 TRADE OR BRAND NAME : Carol Brand
Description
Carol® brand C4076A from General Cable is a high performing gray PVC jacketed unshielded multiconductor cable with PVC insulation. Featuring a stranded conductor construction, a 300V rating and compliance to Type CM, UL2464, UL2576. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C4076A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 300V ATTRIBUTES : Multi-Conductor UL STYLE / STANDARD : UL 2464 UL 2576 TRADE OR BRAND NAME : Carol Brand

Suppliers

Company
Product
Description
Supplier Links
Carol® C4076A Unshielded Multiconductor Cable - 22 AWG 25 Conductor - PVC Jacket - 300V - CARC4076A - Lapp Tannehill
Savage, MN, United States
Carol® C4076A Unshielded Multiconductor Cable - 22 AWG 25 Conductor - PVC Jacket - 300V
CARC4076A
Carol® C4076A Unshielded Multiconductor Cable - 22 AWG 25 Conductor - PVC Jacket - 300V CARC4076A
Carol® brand C4076A from General Cable is a high performing gray PVC jacketed unshielded multiconductor cable with PVC insulation. Featuring a stranded conductor construction, a 300V rating and compliance to Type CM, UL2464, UL2576. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C4076A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 300V ATTRIBUTES : Multi-Conductor UL STYLE / STANDARD : UL 2464 UL 2576 TRADE OR BRAND NAME : Carol Brand

Carol® brand C4076A from General Cable is a high performing gray PVC jacketed unshielded multiconductor cable with PVC insulation. Featuring a stranded conductor construction, a 300V rating and compliance to Type CM, UL2464, UL2576.


MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C4076A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 300V ATTRIBUTES : Multi-Conductor UL STYLE / STANDARD : UL 2464 UL 2576 TRADE OR BRAND NAME : Carol Brand

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number CARC4076A
Product Name Carol® C4076A Unshielded Multiconductor Cable - 22 AWG 25 Conductor - PVC Jacket - 300V
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications UL Recognized Component Mark (US and Canadian); UL 2464 UL 2576
Unlock Full Specs
to access all available technical data

Similar Products

Digital Video Interface Cable - DVI1226 - PIC Wire & Cable
Specs
Product Category Cable
Rated Temperature -55 to 200 C (-67 to 392 F)
North American 26 AWG
View Details
Flexible Coaxial Cable 50 GHz - FC182 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Twisted Pair Cable - 052877-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair & Multicore Data Cable - 2010524 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Jacket Low smoke zero halogen (lszh)
Cable Conductor Stranded tinned copper
View Details