General Cable Carol® C4075A Unshielded Multiconductor Cable - 22 AWG 20 Conductor - PVC Jacket - 300V C4075A

Description
Carol® brand C4075A from General Cable is a high performing gray PVC jacketed unshielded multiconductor cable with PVC insulation. Featuring a stranded conductor construction, a 300V rating and compliance to Type CM, UL2464, UL2576. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C4075A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 20 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 300V ATTRIBUTES : Multi-Conductor UL STYLE / STANDARD : UL 2464 UL 2576 TRADE OR BRAND NAME : Carol Brand
Description
Carol® brand C4075A from General Cable is a high performing gray PVC jacketed unshielded multiconductor cable with PVC insulation. Featuring a stranded conductor construction, a 300V rating and compliance to Type CM, UL2464, UL2576. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C4075A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 20 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 300V ATTRIBUTES : Multi-Conductor UL STYLE / STANDARD : UL 2464 UL 2576 TRADE OR BRAND NAME : Carol Brand

Suppliers

Company
Product
Description
Supplier Links
Carol® C4075A Unshielded Multiconductor Cable - 22 AWG 20 Conductor - PVC Jacket - 300V - CARC4075A - Lapp Tannehill
Savage, MN, United States
Carol® C4075A Unshielded Multiconductor Cable - 22 AWG 20 Conductor - PVC Jacket - 300V
CARC4075A
Carol® C4075A Unshielded Multiconductor Cable - 22 AWG 20 Conductor - PVC Jacket - 300V CARC4075A
Carol® brand C4075A from General Cable is a high performing gray PVC jacketed unshielded multiconductor cable with PVC insulation. Featuring a stranded conductor construction, a 300V rating and compliance to Type CM, UL2464, UL2576. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C4075A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 20 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 300V ATTRIBUTES : Multi-Conductor UL STYLE / STANDARD : UL 2464 UL 2576 TRADE OR BRAND NAME : Carol Brand

Carol® brand C4075A from General Cable is a high performing gray PVC jacketed unshielded multiconductor cable with PVC insulation. Featuring a stranded conductor construction, a 300V rating and compliance to Type CM, UL2464, UL2576.


MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C4075A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 20 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 300V ATTRIBUTES : Multi-Conductor UL STYLE / STANDARD : UL 2464 UL 2576 TRADE OR BRAND NAME : Carol Brand

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number CARC4075A
Product Name Carol® C4075A Unshielded Multiconductor Cable - 22 AWG 20 Conductor - PVC Jacket - 300V
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications UL Recognized Component Mark (US and Canadian); UL 2464 UL 2576
Unlock Full Specs
to access all available technical data

Similar Products

DV0824 - CAT 5e Ethernet Cable (4 Data Pair) - DV0824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser Markable)
Cable Insulation Insulation consists of foamed fluoropolymer
View Details
Flexible Coaxial Cable 14 GHz - FC445 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details
Twisted Pair Cable - 032179-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair & Multicore Data Cable - 534025 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Rated Temperature -30 to 105 C (-22 to 221 F)
International 0.2200 mm2
View Details