General Cable Unshld Flex Cable, 6Cond, 22Awg, 1000Ft; Cable Shielding Carol Cable/general Cable C4066A.41.10

Description
UNSHLD FLEX CABLE, 6COND, 22AWG, 1000FT; Cable Shielding:Unshielded ; No. of Conductors:6Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet
Description
UNSHLD FLEX CABLE, 6COND, 22AWG, 1000FT; Cable Shielding:Unshielded ; No. of Conductors:6Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Flex Cable, 6Cond, 22Awg, 1000Ft; Cable Shielding Carol Cable/general Cable - 27T6340 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 6Cond, 22Awg, 1000Ft; Cable Shielding Carol Cable/general Cable
27T6340
Unshld Flex Cable, 6Cond, 22Awg, 1000Ft; Cable Shielding Carol Cable/general Cable 27T6340
UNSHLD FLEX CABLE, 6COND, 22AWG, 1000FT; Cable Shielding:Unshielded ; No. of Conductors:6Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

UNSHLD FLEX CABLE, 6COND, 22AWG, 1000FT; Cable Shielding:Unshielded; No. of Conductors:6Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 27T6340
Product Name Unshld Flex Cable, 6Cond, 22Awg, 1000Ft; Cable Shielding Carol Cable/general Cable
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details