General Cable Unshielded Communication Cable C3607.41.01

Description
1000 FT 0.347 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL ENERGY MANAGEMENT SYSTEM, CONTROL CIRCUIT, FIRE ALARM CONTROL APPLICATION 350 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 7 CONDUCTOR(S) RUBBER INSULATION MATERIAL 20 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, BLUE, BROWN, YELLOW COLOR CODE RUBBER JACKET MATERIAL BLACK JACKET COLOR CAROL[R] BRAND
Datasheet
Description
1000 FT 0.347 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL ENERGY MANAGEMENT SYSTEM, CONTROL CIRCUIT, FIRE ALARM CONTROL APPLICATION 350 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 7 CONDUCTOR(S) RUBBER INSULATION MATERIAL 20 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, BLUE, BROWN, YELLOW COLOR CODE RUBBER JACKET MATERIAL BLACK JACKET COLOR CAROL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - C3607.41.01 - General Cable
Highland Heights, KY, USA
Unshielded Communication Cable
C3607.41.01
Unshielded Communication Cable C3607.41.01
1000 FT 0.347 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL ENERGY MANAGEMENT SYSTEM, CONTROL CIRCUIT, FIRE ALARM CONTROL APPLICATION 350 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 7 CONDUCTOR(S) RUBBER INSULATION MATERIAL 20 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, BLUE, BROWN, YELLOW COLOR CODE RUBBER JACKET MATERIAL BLACK JACKET COLOR CAROL[R] BRAND
  • 1000 FT
  • 0.347 INCH OUTER DIAMETER
  • ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
  • ENERGY MANAGEMENT SYSTEM, CONTROL CIRCUIT, FIRE ALARM CONTROL APPLICATION
  • 350 V VOLTAGE RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 7 CONDUCTOR(S)
  • RUBBER INSULATION MATERIAL
  • 20 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED, GREEN, BLUE, BROWN, YELLOW COLOR CODE
  • RUBBER JACKET MATERIAL
  • BLACK JACKET COLOR
  • CAROL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Multiconductor Cables
Product Number C3607.41.01
Product Name Unshielded Communication Cable
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

E84824 - CAT8 Ethernet Cable - E84824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Shielding Braid; 90 % Braid
Rated Voltage 1.5 kilovolts
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and CSA, SC 600 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® better than EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® 722 insulation
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
Cable Connector Assembly 10M PVC M12 8230/365 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details