General Cable Unshielded Communication Cable C3605.18.01

Description
500 FT 0.3 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL ENERGY MANAGEMENT SYSTEM, CONTROL CIRCUIT, FIRE ALARM CONTROL APPLICATION 350 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 5 CONDUCTOR(S) RUBBER INSULATION MATERIAL 20 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, BLUE COLOR CODE RUBBER JACKET MATERIAL BLACK JACKET COLOR CAROL[R] BRAND
Datasheet
Description
500 FT 0.3 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL ENERGY MANAGEMENT SYSTEM, CONTROL CIRCUIT, FIRE ALARM CONTROL APPLICATION 350 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 5 CONDUCTOR(S) RUBBER INSULATION MATERIAL 20 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, BLUE COLOR CODE RUBBER JACKET MATERIAL BLACK JACKET COLOR CAROL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - C3605.18.01 - General Cable
Highland Heights, KY, USA
Unshielded Communication Cable
C3605.18.01
Unshielded Communication Cable C3605.18.01
500 FT 0.3 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL ENERGY MANAGEMENT SYSTEM, CONTROL CIRCUIT, FIRE ALARM CONTROL APPLICATION 350 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 5 CONDUCTOR(S) RUBBER INSULATION MATERIAL 20 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, BLUE COLOR CODE RUBBER JACKET MATERIAL BLACK JACKET COLOR CAROL[R] BRAND
  • 500 FT
  • 0.3 INCH OUTER DIAMETER
  • ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
  • ENERGY MANAGEMENT SYSTEM, CONTROL CIRCUIT, FIRE ALARM CONTROL APPLICATION
  • 350 V VOLTAGE RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 5 CONDUCTOR(S)
  • RUBBER INSULATION MATERIAL
  • 20 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED, GREEN, BLUE COLOR CODE
  • RUBBER JACKET MATERIAL
  • BLACK JACKET COLOR
  • CAROL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Multiconductor Cables
Product Number C3605.18.01
Product Name Unshielded Communication Cable
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 349703 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.0800 mm2
View Details
Twisted Pair Cable - 141561-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
PVC & TPE Insulated Cable, 200V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Insulation TPE
Cable Conductor Copper
View Details
E5E2222-D- CAT 5e Ethernet Cable (1 Data Pair) - E5E2222-D - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser-Markable)
Cable Conductor Silver-plated copper conductor
View Details