General Cable Unshld Flex Cable, 2Cond, 18Awg, 304.8M; Cable Shielding Carol Cable/general Cable C3112.41.86

Description
UNSHLD FLEX CABLE, 2COND, 18AWG, 304.8M; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Natural RoHS Compliant: Yes
Datasheet
Description
UNSHLD FLEX CABLE, 2COND, 18AWG, 304.8M; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Natural RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Flex Cable, 2Cond, 18Awg, 304.8M; Cable Shielding Carol Cable/general Cable - 05F1151 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 2Cond, 18Awg, 304.8M; Cable Shielding Carol Cable/general Cable
05F1151
Unshld Flex Cable, 2Cond, 18Awg, 304.8M; Cable Shielding Carol Cable/general Cable 05F1151
UNSHLD FLEX CABLE, 2COND, 18AWG, 304.8M; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Natural RoHS Compliant: Yes

UNSHLD FLEX CABLE, 2COND, 18AWG, 304.8M; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet
Fort Worth, TX, USA
MULTI-CONDUCTOR, 2COND, 18AWG, 7/26BC,UNSHIELDED, PVC,NATURAL JKT
70040934
MULTI-CONDUCTOR, 2COND, 18AWG, 7/26BC,UNSHIELDED, PVC,NATURAL JKT 70040934
MULTI-CONDUCTOR, 2COND, 18AWG, 7/26BC,UNSHIELDED, PVC,NATURAL JKT

MULTI-CONDUCTOR, 2COND, 18AWG, 7/26BC,UNSHIELDED, PVC,NATURAL JKT

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Multiconductor Cables
Product Number 05F1151 70040934
Product Name Unshld Flex Cable, 2Cond, 18Awg, 304.8M; Cable Shielding Carol Cable/general Cable MULTI-CONDUCTOR, 2COND, 18AWG, 7/26BC,UNSHIELDED, PVC,NATURAL JKT
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details