General Cable Carol® C2683A Braid Shield Multiconductor Cable - 20 AWG 4 Conductor - PVC Jacket - 300V C2683A

Description
Carol® brand C2683A from General Cable is a high performing gray PVC jacketed braid shield multiconductor cable with PVC insulation. Featuring a stranded conductor construction, a 300V rating and compliance to Type CM, UL 2095. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C2683A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 300V ATTRIBUTES : Multi-Conductor UL STYLE / STANDARD : UL 2095 TRADE OR BRAND NAME : Carol Brand
Description
Carol® brand C2683A from General Cable is a high performing gray PVC jacketed braid shield multiconductor cable with PVC insulation. Featuring a stranded conductor construction, a 300V rating and compliance to Type CM, UL 2095. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C2683A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 300V ATTRIBUTES : Multi-Conductor UL STYLE / STANDARD : UL 2095 TRADE OR BRAND NAME : Carol Brand

Suppliers

Company
Product
Description
Supplier Links
Carol® C2683A Braid Shield Multiconductor Cable - 20 AWG 4 Conductor - PVC Jacket - 300V - CARC2683A - Lapp Tannehill
Savage, MN, United States
Carol® C2683A Braid Shield Multiconductor Cable - 20 AWG 4 Conductor - PVC Jacket - 300V
CARC2683A
Carol® C2683A Braid Shield Multiconductor Cable - 20 AWG 4 Conductor - PVC Jacket - 300V CARC2683A
Carol® brand C2683A from General Cable is a high performing gray PVC jacketed braid shield multiconductor cable with PVC insulation. Featuring a stranded conductor construction, a 300V rating and compliance to Type CM, UL 2095. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C2683A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 300V ATTRIBUTES : Multi-Conductor UL STYLE / STANDARD : UL 2095 TRADE OR BRAND NAME : Carol Brand

Carol® brand C2683A from General Cable is a high performing gray PVC jacketed braid shield multiconductor cable with PVC insulation. Featuring a stranded conductor construction, a 300V rating and compliance to Type CM, UL 2095.


MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C2683A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 300V ATTRIBUTES : Multi-Conductor UL STYLE / STANDARD : UL 2095 TRADE OR BRAND NAME : Carol Brand

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number CARC2683A
Product Name Carol® C2683A Braid Shield Multiconductor Cable - 20 AWG 4 Conductor - PVC Jacket - 300V
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Braid
Standards / Certifications UL Recognized Component Mark (US and Canadian); UL 2095
Unlock Full Specs
to access all available technical data

Similar Products

G771553 - Databus Cable (1 Data Pair) - G771553 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE ,White (Laser Markable)
Cable Shielding Braid; Silver-Plated Copper High-Strength Copper-Alloy Braid
View Details
Flexible Coaxial Cable 26.5 GHz - FC105 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details
Multicore Cable - 0399973001 - TE Connectivity
Specs
Product Category Cable
Cable Conductor Copper
Cable Shielding Tin-Plated Copper
View Details
Twisted Pair & Multicore Data Cable - 2024860 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Jacket Pvc
Cable Conductor Tinned copper
View Details