General Cable Carol® C2520A Foil Shield Multiconductor Cable - 22 AWG 2 Conductor - PVC Jacket - 300V C2520A

Description
Carol® brand C2520A from General Cable is a high performing gray PVC jacketed foil shield multiconductor cable with polypropylene insulation. Featuring a stranded conductor construction, a 300V rating and compliance to Type CM, UL 2092. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C2520A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 300V ATTRIBUTES : Multi-Conductor UL STYLE / STANDARD : UL 2092 TRADE OR BRAND NAME : Carol Brand
Description
Carol® brand C2520A from General Cable is a high performing gray PVC jacketed foil shield multiconductor cable with polypropylene insulation. Featuring a stranded conductor construction, a 300V rating and compliance to Type CM, UL 2092. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C2520A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 300V ATTRIBUTES : Multi-Conductor UL STYLE / STANDARD : UL 2092 TRADE OR BRAND NAME : Carol Brand

Suppliers

Company
Product
Description
Supplier Links
Carol® C2520A Foil Shield Multiconductor Cable - 22 AWG 2 Conductor - PVC Jacket - 300V - CARC2520A - Lapp Tannehill
Savage, MN, United States
Carol® C2520A Foil Shield Multiconductor Cable - 22 AWG 2 Conductor - PVC Jacket - 300V
CARC2520A
Carol® C2520A Foil Shield Multiconductor Cable - 22 AWG 2 Conductor - PVC Jacket - 300V CARC2520A
Carol® brand C2520A from General Cable is a high performing gray PVC jacketed foil shield multiconductor cable with polypropylene insulation. Featuring a stranded conductor construction, a 300V rating and compliance to Type CM, UL 2092. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C2520A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 300V ATTRIBUTES : Multi-Conductor UL STYLE / STANDARD : UL 2092 TRADE OR BRAND NAME : Carol Brand

Carol® brand C2520A from General Cable is a high performing gray PVC jacketed foil shield multiconductor cable with polypropylene insulation. Featuring a stranded conductor construction, a 300V rating and compliance to Type CM, UL 2092.


MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C2520A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 300V ATTRIBUTES : Multi-Conductor UL STYLE / STANDARD : UL 2092 TRADE OR BRAND NAME : Carol Brand

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number CARC2520A
Product Name Carol® C2520A Foil Shield Multiconductor Cable - 22 AWG 2 Conductor - PVC Jacket - 300V
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Foil
Standards / Certifications UL Recognized Component Mark (US and Canadian); UL 2092
Unlock Full Specs
to access all available technical data

Similar Products

E74826 - CAT 7 (Class F) Ethernet Cable (4 Data Pair) - E74826 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser Markable)
Cable Shielding Braid; Foil Braid; Aluminum/Polyester Foil (Each Pair)
View Details
Flexible Coaxial Cable 6 GHz - FC645 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details
Power Cable - 1290613001 - TE Connectivity
Specs
Cable Insulation ZEROHAL
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
Twisted Pair & Multicore Data Cable - 534160 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Rated Temperature -30 to 105 C (-22 to 221 F)
International 0.0900 mm2
View Details