General Cable Carol® C2518A Foil Shield Multiconductor Cable - 22 AWG 2 Conductor - PVC Jacket - 300V C2518A

Description
Carol® brand C2518A from General Cable is a high performing gray PVC jacketed foil shield multiconductor cable with polyethylene insulation. Featuring a stranded conductor construction, a 300V rating and compliance to Type CM, UL 2092. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C2518A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 300V ATTRIBUTES : Multi-Conductor UL STYLE / STANDARD : UL 2092 TRADE OR BRAND NAME : Carol Brand
Description
Carol® brand C2518A from General Cable is a high performing gray PVC jacketed foil shield multiconductor cable with polyethylene insulation. Featuring a stranded conductor construction, a 300V rating and compliance to Type CM, UL 2092. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C2518A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 300V ATTRIBUTES : Multi-Conductor UL STYLE / STANDARD : UL 2092 TRADE OR BRAND NAME : Carol Brand

Suppliers

Company
Product
Description
Supplier Links
Carol® C2518A Foil Shield Multiconductor Cable - 22 AWG 2 Conductor - PVC Jacket - 300V - CARC2518A - Lapp Tannehill
Savage, MN, United States
Carol® C2518A Foil Shield Multiconductor Cable - 22 AWG 2 Conductor - PVC Jacket - 300V
CARC2518A
Carol® C2518A Foil Shield Multiconductor Cable - 22 AWG 2 Conductor - PVC Jacket - 300V CARC2518A
Carol® brand C2518A from General Cable is a high performing gray PVC jacketed foil shield multiconductor cable with polyethylene insulation. Featuring a stranded conductor construction, a 300V rating and compliance to Type CM, UL 2092. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C2518A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 300V ATTRIBUTES : Multi-Conductor UL STYLE / STANDARD : UL 2092 TRADE OR BRAND NAME : Carol Brand

Carol® brand C2518A from General Cable is a high performing gray PVC jacketed foil shield multiconductor cable with polyethylene insulation. Featuring a stranded conductor construction, a 300V rating and compliance to Type CM, UL 2092.


MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C2518A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 300V ATTRIBUTES : Multi-Conductor UL STYLE / STANDARD : UL 2092 TRADE OR BRAND NAME : Carol Brand

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number CARC2518A
Product Name Carol® C2518A Foil Shield Multiconductor Cable - 22 AWG 2 Conductor - PVC Jacket - 300V
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Foil
Standards / Certifications UL Recognized Component Mark (US and Canadian); UL 2092
Unlock Full Specs
to access all available technical data

Similar Products

SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
Twisted Pair & Multicore Data Cable - 534022 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Conductor Copper; Copper
Rated Temperature -15 to 105 C (5 to 221 F)
View Details
Mating Cable Connector UL PVC for M12 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
Flexible Coaxial Cable 18 GHz - FCL02 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details