General Cable Carol® C2464A Unshielded Multiconductor Cable - 24 AWG 5 Conductor - PVC Jacket - 300V C2464A

Description
Carol® brand C2464A from General Cable is a high performing gray PVC jacketed unshielded multiconductor cable with PVC insulation. Featuring a stranded conductor construction, a 300V rating and compliance to Type CM, UL2464, UL2576. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C2464A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 300V ATTRIBUTES : Multi-Conductor UL STYLE / STANDARD : UL 2464 UL 2576 TRADE OR BRAND NAME : Carol Brand
Description
Carol® brand C2464A from General Cable is a high performing gray PVC jacketed unshielded multiconductor cable with PVC insulation. Featuring a stranded conductor construction, a 300V rating and compliance to Type CM, UL2464, UL2576. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C2464A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 300V ATTRIBUTES : Multi-Conductor UL STYLE / STANDARD : UL 2464 UL 2576 TRADE OR BRAND NAME : Carol Brand

Suppliers

Company
Product
Description
Supplier Links
Carol® C2464A Unshielded Multiconductor Cable - 24 AWG 5 Conductor - PVC Jacket - 300V - CARC2464A - Lapp Tannehill
Savage, MN, United States
Carol® C2464A Unshielded Multiconductor Cable - 24 AWG 5 Conductor - PVC Jacket - 300V
CARC2464A
Carol® C2464A Unshielded Multiconductor Cable - 24 AWG 5 Conductor - PVC Jacket - 300V CARC2464A
Carol® brand C2464A from General Cable is a high performing gray PVC jacketed unshielded multiconductor cable with PVC insulation. Featuring a stranded conductor construction, a 300V rating and compliance to Type CM, UL2464, UL2576. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C2464A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 300V ATTRIBUTES : Multi-Conductor UL STYLE / STANDARD : UL 2464 UL 2576 TRADE OR BRAND NAME : Carol Brand

Carol® brand C2464A from General Cable is a high performing gray PVC jacketed unshielded multiconductor cable with PVC insulation. Featuring a stranded conductor construction, a 300V rating and compliance to Type CM, UL2464, UL2576.


MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C2464A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 300V ATTRIBUTES : Multi-Conductor UL STYLE / STANDARD : UL 2464 UL 2576 TRADE OR BRAND NAME : Carol Brand

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number CARC2464A
Product Name Carol® C2464A Unshielded Multiconductor Cable - 24 AWG 5 Conductor - PVC Jacket - 300V
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications UL Recognized Component Mark (US and Canadian); UL 2464 UL 2576
Unlock Full Specs
to access all available technical data

Similar Products

E84824 - CAT8 Ethernet Cable - E84824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Shielding Braid; 90 % Braid
Rated Voltage 1.5 kilovolts
View Details
Silicone Multiconductor Cable - AS999-30-2SJ - Cooner Wire Company
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details
Twisted Pair & Multicore Data Cable - 1959506 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Jacket Polyvinyl chloride pvc
Cable Insulation Pvc
View Details
Besilen®-Silicone Insulated Compensating and Extension Cables up to +180°C, A 16 LB -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Rated Temperature -40 to 180 C (-40 to 356 F)
View Details