General Cable Carol® C2440A Unshielded Multiconductor Cable - 12 AWG 4 Conductor - PVC Jacket - 600V C2440A

Description
Carol® brand C2440A from General Cable is a high performing gray PVC jacketed unshielded multiconductor cable with PVC insulation. Featuring a stranded conductor construction, a 600V rating and compliance to Type CL3, UL2587. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C2440A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 600V ATTRIBUTES : Multi-Conductor UL STYLE / STANDARD : UL 2587 TRADE OR BRAND NAME : Carol Brand
Description
Carol® brand C2440A from General Cable is a high performing gray PVC jacketed unshielded multiconductor cable with PVC insulation. Featuring a stranded conductor construction, a 600V rating and compliance to Type CL3, UL2587. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C2440A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 600V ATTRIBUTES : Multi-Conductor UL STYLE / STANDARD : UL 2587 TRADE OR BRAND NAME : Carol Brand

Suppliers

Company
Product
Description
Supplier Links
Carol® C2440A Unshielded Multiconductor Cable - 12 AWG 4 Conductor - PVC Jacket - 600V - CARC2440A - Lapp Tannehill
Savage, MN, United States
Carol® C2440A Unshielded Multiconductor Cable - 12 AWG 4 Conductor - PVC Jacket - 600V
CARC2440A
Carol® C2440A Unshielded Multiconductor Cable - 12 AWG 4 Conductor - PVC Jacket - 600V CARC2440A
Carol® brand C2440A from General Cable is a high performing gray PVC jacketed unshielded multiconductor cable with PVC insulation. Featuring a stranded conductor construction, a 600V rating and compliance to Type CL3, UL2587. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C2440A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 600V ATTRIBUTES : Multi-Conductor UL STYLE / STANDARD : UL 2587 TRADE OR BRAND NAME : Carol Brand

Carol® brand C2440A from General Cable is a high performing gray PVC jacketed unshielded multiconductor cable with PVC insulation. Featuring a stranded conductor construction, a 600V rating and compliance to Type CL3, UL2587.


MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C2440A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 600V ATTRIBUTES : Multi-Conductor UL STYLE / STANDARD : UL 2587 TRADE OR BRAND NAME : Carol Brand

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number CARC2440A
Product Name Carol® C2440A Unshielded Multiconductor Cable - 12 AWG 4 Conductor - PVC Jacket - 600V
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications UL Recognized Component Mark (US and Canadian); UL 2587
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Ribbon Cable - 1792590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Conductor Tin Copper Wire
Standards / Certifications RoHS
View Details
Mating Cable Connector UL PVC for M12 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
Flexible Coaxial Cable 26.5 GHz - FCB92 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details