General Cable Unshielded Communication Cable C2425A.38.10

Description
CL3, CM, CMG TYPE 0.306 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL UL 2464, UL 2587, CUL, CSA APPROVAL PUBLIC ADDRESS SYSTEM, INTERCOM SYSTEM, INTERNAL TELEPHONES, REMOTE CONTROL CIRCUIT APPLICATION 300 V VOLTAGE RATING 75/80/90 DEG C (UL), 60 DEG C (CSA) TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR CAROL[R] BRAND
Datasheet
Description
CL3, CM, CMG TYPE 0.306 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL UL 2464, UL 2587, CUL, CSA APPROVAL PUBLIC ADDRESS SYSTEM, INTERCOM SYSTEM, INTERNAL TELEPHONES, REMOTE CONTROL CIRCUIT APPLICATION 300 V VOLTAGE RATING 75/80/90 DEG C (UL), 60 DEG C (CSA) TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR CAROL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - C2425A.38.10 - General Cable
Highland Heights, KY, USA
Unshielded Communication Cable
C2425A.38.10
Unshielded Communication Cable C2425A.38.10
CL3, CM, CMG TYPE 0.306 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL UL 2464, UL 2587, CUL, CSA APPROVAL PUBLIC ADDRESS SYSTEM, INTERCOM SYSTEM, INTERNAL TELEPHONES, REMOTE CONTROL CIRCUIT APPLICATION 300 V VOLTAGE RATING 75/80/90 DEG C (UL), 60 DEG C (CSA) TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR CAROL[R] BRAND
  • CL3, CM, CMG TYPE
  • 0.306 INCH OUTER DIAMETER
  • ANNEALED TINNED COPPER CONDUCTOR MATERIAL
  • UL 2464, UL 2587, CUL, CSA APPROVAL
  • PUBLIC ADDRESS SYSTEM, INTERCOM SYSTEM, INTERNAL TELEPHONES, REMOTE CONTROL CIRCUIT APPLICATION
  • 300 V VOLTAGE RATING
  • 75/80/90 DEG C (UL), 60 DEG C (CSA) TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 16 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • CAROL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Multiconductor Cables
Product Number C2425A.38.10
Product Name Unshielded Communication Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 349552 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.0800 mm2
View Details
FEP Insulated Stainless Steel Cable, 150V 200C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket FEP
Cable Insulation FEP
View Details
CPE Weather Resistant Cordage - 1890 / 1891 / 1892 / 1893 / 1894 / 1895 / 1896 / 1897 / 1898 / 1899 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket CPE
Cable Insulation Ethylene Propylene Diene Elastomer
View Details
E50424 - CAT 5e Ethernet Cable (Quadraxial - E50424 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket FEP, Translucent Blue
Cable Insulation Fluoropolymer dielectric insulation
View Details