General Cable Unshielded Multiconductor Cable 15 Conductor 18Awg, 500Ft; Cable Shielding Carol Cable/general Cable C2423.38.10

Description
UNSHIELDED MULTICONDUCTOR CABLE 15 CONDUCTOR 18AWG, 500FT; Cable Shielding:Unshielded ; No. of Conductors:15Conduct or; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Product Range:- RoHS Compliant: No
Datasheet
Description
UNSHIELDED MULTICONDUCTOR CABLE 15 CONDUCTOR 18AWG, 500FT; Cable Shielding:Unshielded ; No. of Conductors:15Conduct or; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Multiconductor Cable 15 Conductor 18Awg, 500Ft; Cable Shielding Carol Cable/general Cable - 98B0839 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 15 Conductor 18Awg, 500Ft; Cable Shielding Carol Cable/general Cable
98B0839
Unshielded Multiconductor Cable 15 Conductor 18Awg, 500Ft; Cable Shielding Carol Cable/general Cable 98B0839
UNSHIELDED MULTICONDUCTOR CABLE 15 CONDUCTOR 18AWG, 500FT; Cable Shielding:Unshielded ; No. of Conductors:15Conduct or; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Product Range:- RoHS Compliant: No

UNSHIELDED MULTICONDUCTOR CABLE 15 CONDUCTOR 18AWG, 500FT; Cable Shielding:Unshielded; No. of Conductors:15Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 98B0839
Product Name Unshielded Multiconductor Cable 15 Conductor 18Awg, 500Ft; Cable Shielding Carol Cable/general Cable
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details