General Cable Unshielded Multiconductor Cable 5 Conductor 18Awg 500Ft; Cable Shielding Carol Cable/general Cable C2420-38-10

Description
UNSHIELDED MULTICONDUCTOR CABLE 5 CONDUCTOR 18AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey RoHS Compliant: No
Datasheet
Description
UNSHIELDED MULTICONDUCTOR CABLE 5 CONDUCTOR 18AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Multiconductor Cable 5 Conductor 18Awg 500Ft; Cable Shielding Carol Cable/general Cable - 99F7021 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 5 Conductor 18Awg 500Ft; Cable Shielding Carol Cable/general Cable
99F7021
Unshielded Multiconductor Cable 5 Conductor 18Awg 500Ft; Cable Shielding Carol Cable/general Cable 99F7021
UNSHIELDED MULTICONDUCTOR CABLE 5 CONDUCTOR 18AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey RoHS Compliant: No

UNSHIELDED MULTICONDUCTOR CABLE 5 CONDUCTOR 18AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:5Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99F7021
Product Name Unshielded Multiconductor Cable 5 Conductor 18Awg 500Ft; Cable Shielding Carol Cable/general Cable
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBB-M8W4-P-5-LE4 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M8x1 A-coded as per EN 61076-2-104
Standards / Certifications Wire colors and connection numbers as per EN 60947-5-2 EN 61076-2-104
View Details
2 suppliers
System cable - 706-2300/602-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Bantam Plug to X100W Mini-Hook and Alligator, Test Cable - 2621 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details