General Cable Carol® C2404A Unshielded Multiconductor Cable - 18 AWG 4 Conductor - PVC Jacket - 300V C2404A

Description
Carol® brand C2404A from General Cable is a high performing gray PVC jacketed unshielded multiconductor cable with PVC insulation. Featuring a stranded conductor construction, a 300V rating and compliance to Type CM, UL2464, UL2576. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C2404A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 300V ATTRIBUTES : Multi-Conductor UL STYLE / STANDARD : UL 2464 UL 2576 TRADE OR BRAND NAME : Carol Brand
Description
Carol® brand C2404A from General Cable is a high performing gray PVC jacketed unshielded multiconductor cable with PVC insulation. Featuring a stranded conductor construction, a 300V rating and compliance to Type CM, UL2464, UL2576. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C2404A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 300V ATTRIBUTES : Multi-Conductor UL STYLE / STANDARD : UL 2464 UL 2576 TRADE OR BRAND NAME : Carol Brand

Suppliers

Company
Product
Description
Supplier Links
Carol® C2404A Unshielded Multiconductor Cable - 18 AWG 4 Conductor - PVC Jacket - 300V - CARC2404A - Lapp Tannehill
Savage, MN, United States
Carol® C2404A Unshielded Multiconductor Cable - 18 AWG 4 Conductor - PVC Jacket - 300V
CARC2404A
Carol® C2404A Unshielded Multiconductor Cable - 18 AWG 4 Conductor - PVC Jacket - 300V CARC2404A
Carol® brand C2404A from General Cable is a high performing gray PVC jacketed unshielded multiconductor cable with PVC insulation. Featuring a stranded conductor construction, a 300V rating and compliance to Type CM, UL2464, UL2576. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C2404A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 300V ATTRIBUTES : Multi-Conductor UL STYLE / STANDARD : UL 2464 UL 2576 TRADE OR BRAND NAME : Carol Brand

Carol® brand C2404A from General Cable is a high performing gray PVC jacketed unshielded multiconductor cable with PVC insulation. Featuring a stranded conductor construction, a 300V rating and compliance to Type CM, UL2464, UL2576.


MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C2404A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 300V ATTRIBUTES : Multi-Conductor UL STYLE / STANDARD : UL 2464 UL 2576 TRADE OR BRAND NAME : Carol Brand

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number CARC2404A
Product Name Carol® C2404A Unshielded Multiconductor Cable - 18 AWG 4 Conductor - PVC Jacket - 300V
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications UL Recognized Component Mark (US and Canadian); UL 2464 UL 2576
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
VANA Test Cable to 26.5 GHz - NTC195 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Conductor Standard Silver Plated
Rated Voltage 0.5000 kilovolts
View Details
Twisted Pair Cable - 162307-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Besilen®-Silicone Sheathed Cables acc. to UL and CSA, SC 600 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® better than EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® 722 insulation
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details