General Cable Hook Up Wire 100Ft 14Awg Tin-Copper Gray; Jacket Material Carol Cable/general Cable C2105A.12.10

Description
HOOK UP WIRE 100FT 14AWG TIN-COPPER GRAY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:41 x 30AWG RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE 100FT 14AWG TIN-COPPER GRAY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:41 x 30AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire 100Ft 14Awg Tin-Copper Gray; Jacket Material Carol Cable/general Cable - 78R8096 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire 100Ft 14Awg Tin-Copper Gray; Jacket Material Carol Cable/general Cable
78R8096
Hook Up Wire 100Ft 14Awg Tin-Copper Gray; Jacket Material Carol Cable/general Cable 78R8096
HOOK UP WIRE 100FT 14AWG TIN-COPPER GRAY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:41 x 30AWG RoHS Compliant: Yes

HOOK UP WIRE 100FT 14AWG TIN-COPPER GRAY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:41 x 30AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 78R8096
Product Name Hook Up Wire 100Ft 14Awg Tin-Copper Gray; Jacket Material Carol Cable/general Cable
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details