General Cable Hook Up Wire 100Ft 16Awg Tin-Copper White; Jacket Material Carol Cable/general Cable C2104A.12.02

Description
HOOK UP WIRE 100FT 16AWG TIN-COPPER WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:26 x 30AWG RoHS Compliant: Yes
Description
HOOK UP WIRE 100FT 16AWG TIN-COPPER WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:26 x 30AWG RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Hook Up Wire is a 100-foot length of 16 AWG tin-coated copper wire, designed for various electrical applications. It features a white PVC jacket, providing insulation and protection. The wire is composed of 26 strands of 30 AWG, ensuring flexibility and ease of handling. This product is RoHS compliant, indicating it meets environmental standards for hazardous substances. It is suitable for internal wiring in electronic devices and other applications where reliable connectivity is required. The wire's specifications make it a practical choice for engineers looking for a durable and compliant wiring solution.

Datasheet Summary
Powered by GS/AI

The Hook Up Wire is a 100-foot length of 16 AWG tin-coated copper wire, designed for various electrical applications. It features a white PVC jacket, providing insulation and protection. The wire is composed of 26 strands of 30 AWG, ensuring flexibility and ease of handling. This product is RoHS compliant, indicating it meets environmental standards for hazardous substances. It is suitable for internal wiring in electronic devices and other applications where reliable connectivity is required. The wire's specifications make it a practical choice for engineers looking for a durable and compliant wiring solution.

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire 100Ft 16Awg Tin-Copper White; Jacket Material Carol Cable/general Cable - 78R8080 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire 100Ft 16Awg Tin-Copper White; Jacket Material Carol Cable/general Cable
78R8080
Hook Up Wire 100Ft 16Awg Tin-Copper White; Jacket Material Carol Cable/general Cable 78R8080
HOOK UP WIRE 100FT 16AWG TIN-COPPER WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:26 x 30AWG RoHS Compliant: Yes

HOOK UP WIRE 100FT 16AWG TIN-COPPER WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:26 x 30AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 78R8080
Product Name Hook Up Wire 100Ft 16Awg Tin-Copper White; Jacket Material Carol Cable/general Cable
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS; Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details