General Cable Equipment Wire C2103A.21.02

Description
UL 1015, CSA TEW TYPE 1000 FT 1000 LENGTH IN FT 0.112 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 16/30 STRANDS STRANDING WHITE JACKET COLOR CAROL[R] BRAND INSULATION THICKNESS 0.032 INCH LENGTH IN FT - UOM FT
Datasheet
Description
UL 1015, CSA TEW TYPE 1000 FT 1000 LENGTH IN FT 0.112 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 16/30 STRANDS STRANDING WHITE JACKET COLOR CAROL[R] BRAND INSULATION THICKNESS 0.032 INCH LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Wire - C2103A.21.02 - General Cable
Highland Heights, KY, USA
Equipment Wire
C2103A.21.02
Equipment Wire C2103A.21.02
UL 1015, CSA TEW TYPE 1000 FT 1000 LENGTH IN FT 0.112 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 16/30 STRANDS STRANDING WHITE JACKET COLOR CAROL[R] BRAND INSULATION THICKNESS 0.032 INCH LENGTH IN FT - UOM FT
  • UL 1015, CSA TEW TYPE
  • 1000 FT
  • 1000 LENGTH IN FT
  • 0.112 INCH OUTER DIAMETER
  • ANNEALED TINNED COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • -20 TO 105 DEG C TEMPERATURE RATING
  • PVC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • SPOOL PACKAGE TYPE
  • 16/30 STRANDS STRANDING
  • WHITE JACKET COLOR
  • CAROL[R] BRAND
  • INSULATION THICKNESS 0.032 INCH
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number C2103A.21.02
Product Name Equipment Wire
Cable Length 1000 ft (3048 dm)
Rated Voltage 0.6000 kilovolts
Rated Temperature -20 to 105 C (-4 to 221 F)
Cable Jacket Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
Control and Connection Cables with UL and CSA Recognition, CC 600 -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Instrumentation and Control; Multiconductor Cable
Rated Voltage 0.6000 kilovolts
Rated Temperature 90 C (194 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023430 - Interpower
Specs
Standards / Approvals IEC
Number of Conductors 1 #
Rated Voltage 0.4500 to 0.7500 kilovolts
View Details
Cable, DC-power, Car cigar plug (M) to P - AQ-0656--- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details