General Cable Hook Up Wire 100Ft 16Awg Tin-Copper Red; Jacket Material Carol Cable/general Cable C2065A.12.03

Description
HOOK UP WIRE 100FT 16AWG TIN-COPPER RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:26 x 30AWG RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE 100FT 16AWG TIN-COPPER RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:26 x 30AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire 100Ft 16Awg Tin-Copper Red; Jacket Material Carol Cable/general Cable - 78R8053 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire 100Ft 16Awg Tin-Copper Red; Jacket Material Carol Cable/general Cable
78R8053
Hook Up Wire 100Ft 16Awg Tin-Copper Red; Jacket Material Carol Cable/general Cable 78R8053
HOOK UP WIRE 100FT 16AWG TIN-COPPER RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:26 x 30AWG RoHS Compliant: Yes

HOOK UP WIRE 100FT 16AWG TIN-COPPER RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:26 x 30AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 78R8053
Product Name Hook Up Wire 100Ft 16Awg Tin-Copper Red; Jacket Material Carol Cable/general Cable
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Solid PTFE Flexible Cable Assemblies: Mini-Flex 105 | Titan-Flex® 170 -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details