General Cable Electrical Cable/Wire C2065A.12.01

Description
(PRICE/SP OF 100) HOOK UP WIRE, 100FT, 16AWG, TIN COPPER, BLACK; JACKET MATERIAL:PVC; JACKET COLOR:BLACK; WIRE GAUGE:16AWG; CONDUCTOR AREA CSA:-; REEL LENGTH (IMPERIAL):100FT; REEL LENGTH (METRIC):30.48M; NO. OF MAX STRANDS X STRAND SIZE:26 X 30AWG ROHS C. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/SP OF 100) HOOK UP WIRE, 100FT, 16AWG, TIN COPPER, BLACK; JACKET MATERIAL:PVC; JACKET COLOR:BLACK; WIRE GAUGE:16AWG; CONDUCTOR AREA CSA:-; REEL LENGTH (IMPERIAL):100FT; REEL LENGTH (METRIC):30.48M; NO. OF MAX STRANDS X STRAND SIZE:26 X 30AWG ROHS C. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Electrical Cable/Wire - 58445821 - Radwell International
Willingboro, NJ, United States
Electrical Cable/Wire
58445821
Electrical Cable/Wire 58445821
(PRICE/SP OF 100) HOOK UP WIRE, 100FT, 16AWG, TIN COPPER, BLACK; JACKET MATERIAL:PVC; JACKET COLOR:BLACK; WIRE GAUGE:16AWG; CONDUCTOR AREA CSA:-; REEL LENGTH (IMPERIAL):100FT; REEL LENGTH (METRIC):30.48M; NO. OF MAX STRANDS X STRAND SIZE:26 X 30AWG ROHS C. FREE 2 YEAR RADWELL WARRANTY

(PRICE/SP OF 100) HOOK UP WIRE, 100FT, 16AWG, TIN COPPER, BLACK; JACKET MATERIAL:PVC; JACKET COLOR:BLACK; WIRE GAUGE:16AWG; CONDUCTOR AREA CSA:-; REEL LENGTH (IMPERIAL):100FT; REEL LENGTH (METRIC):30.48M; NO. OF MAX STRANDS X STRAND SIZE:26 X 30AWG ROHS C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Hook Up Wire, 100Ft, 16Awg, Tin Copper, Black; Jacket Material Carol Cable/general Cable - 78R8051 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 16Awg, Tin Copper, Black; Jacket Material Carol Cable/general Cable
78R8051
Hook Up Wire, 100Ft, 16Awg, Tin Copper, Black; Jacket Material Carol Cable/general Cable 78R8051
HOOK UP WIRE, 100FT, 16AWG, TIN COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:26 x 30AWG RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 16AWG, TIN COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:26 x 30AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 58445821 78R8051
Product Name Electrical Cable/Wire Hook Up Wire, 100Ft, 16Awg, Tin Copper, Black; Jacket Material Carol Cable/general Cable
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG2000 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security and Communication
Cable Shielding No Shielding
Connector Type DB25; D-SUB 25
View Details
Cable - 2 Pin ARC Type Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details