General Cable Hook Up Wire, 100Ft, 20Awg, Copper, Orange; Jacket Material Carol Cable/general Cable C2040A.12.04

Description
HOOK UP WIRE, 100FT, 20AWG, COPPER, ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:10 x 30AWG RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 20AWG, COPPER, ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:10 x 30AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 20Awg, Copper, Orange; Jacket Material Carol Cable/general Cable - 78R8034 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 20Awg, Copper, Orange; Jacket Material Carol Cable/general Cable
78R8034
Hook Up Wire, 100Ft, 20Awg, Copper, Orange; Jacket Material Carol Cable/general Cable 78R8034
HOOK UP WIRE, 100FT, 20AWG, COPPER, ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:10 x 30AWG RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 20AWG, COPPER, ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:10 x 30AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 78R8034
Product Name Hook Up Wire, 100Ft, 20Awg, Copper, Orange; Jacket Material Carol Cable/general Cable
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Control cable - NEBC-S1G25-K-3.2-N-LE25 - Festo Corporation
Specs
Application Instrumentation and Control
Cable Length 10.5 ft (32 dm)
Connector Type Sub-D / - Straight plug/open end 25-pin
View Details
2 suppliers
System cable - 706-3033/103-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
Stacking Double Banana Plug Test Cable RG174/U to XM Micro-Hooks - 4051XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Black PVC Single Wire - 55011560 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details