General Cable Hook Up Wire 100Ft 22Awg Tin-Copper Black; Jacket Material Carol Cable/general Cable C2016A.12.01

Description
HOOK UP WIRE 100FT 22AWG TIN-COPPER BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:7 x 30AWG RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE 100FT 22AWG TIN-COPPER BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:7 x 30AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire 100Ft 22Awg Tin-Copper Black; Jacket Material Carol Cable/general Cable - 78R8022 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire 100Ft 22Awg Tin-Copper Black; Jacket Material Carol Cable/general Cable
78R8022
Hook Up Wire 100Ft 22Awg Tin-Copper Black; Jacket Material Carol Cable/general Cable 78R8022
HOOK UP WIRE 100FT 22AWG TIN-COPPER BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:7 x 30AWG RoHS Compliant: Yes

HOOK UP WIRE 100FT 22AWG TIN-COPPER BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:7 x 30AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 78R8022
Product Name Hook Up Wire 100Ft 22Awg Tin-Copper Black; Jacket Material Carol Cable/general Cable
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connection Cables for Uniaxial Piezoelectric Acceleration Sensors, Low noise coax cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NAM1-62-P - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 165 C (-40 to 329 F)
View Details