General Cable Shielded Communication Cable C1648A.38.10

Description
UL 2094, CL2 TYPE 500 FT 0.316 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, UL (CANADA AND US) APPROVAL BROADCAST AND STUDIO, RF SHIELDING ELECTRONIC CIRCUIT, SOUND SYSTEM, VIDEO INTERCONNECT APPLICATION 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 8 CONDUCTOR(S) POLYETHYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, YELLOW, BLUE, BROWN, ORANGE COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR FLEXFOIL ALUMINUM/POLYESTER FOIL, TINNED COPPER BRAID SHIELDING TYPE ROHS COMPLIANT APPLICABLE STANDARD NEC CONDUCTOR STRANDS 26/34 INSULATION THICKNESS 0.016 INCH JACKET THICKNESS 0.029 INCH PACKAGING TYPE REEL
Datasheet
Description
UL 2094, CL2 TYPE 500 FT 0.316 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, UL (CANADA AND US) APPROVAL BROADCAST AND STUDIO, RF SHIELDING ELECTRONIC CIRCUIT, SOUND SYSTEM, VIDEO INTERCONNECT APPLICATION 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 8 CONDUCTOR(S) POLYETHYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, YELLOW, BLUE, BROWN, ORANGE COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR FLEXFOIL ALUMINUM/POLYESTER FOIL, TINNED COPPER BRAID SHIELDING TYPE ROHS COMPLIANT APPLICABLE STANDARD NEC CONDUCTOR STRANDS 26/34 INSULATION THICKNESS 0.016 INCH JACKET THICKNESS 0.029 INCH PACKAGING TYPE REEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Communication Cable - C1648A.38.10 - General Cable
Highland Heights, KY, USA
Shielded Communication Cable
C1648A.38.10
Shielded Communication Cable C1648A.38.10
UL 2094, CL2 TYPE 500 FT 0.316 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, UL (CANADA AND US) APPROVAL BROADCAST AND STUDIO, RF SHIELDING ELECTRONIC CIRCUIT, SOUND SYSTEM, VIDEO INTERCONNECT APPLICATION 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 8 CONDUCTOR(S) POLYETHYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, YELLOW, BLUE, BROWN, ORANGE COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR FLEXFOIL ALUMINUM/POLYESTER FOIL, TINNED COPPER BRAID SHIELDING TYPE ROHS COMPLIANT APPLICABLE STANDARD NEC CONDUCTOR STRANDS 26/34 INSULATION THICKNESS 0.016 INCH JACKET THICKNESS 0.029 INCH PACKAGING TYPE REEL
  • UL 2094, CL2 TYPE
  • 500 FT
  • 0.316 INCH OUTER DIAMETER
  • ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
  • UL, UL (CANADA AND US) APPROVAL
  • BROADCAST AND STUDIO, RF SHIELDING ELECTRONIC CIRCUIT, SOUND SYSTEM, VIDEO INTERCONNECT APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 75 DEG C TEMPERATURE RATING
  • 8 CONDUCTOR(S)
  • POLYETHYLENE INSULATION MATERIAL
  • 20 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED, GREEN, YELLOW, BLUE, BROWN, ORANGE COLOR CODE
  • PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • FLEXFOIL ALUMINUM/POLYESTER FOIL, TINNED COPPER BRAID SHIELDING TYPE
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC
  • CONDUCTOR STRANDS 26/34
  • INSULATION THICKNESS 0.016 INCH
  • JACKET THICKNESS 0.029 INCH
  • PACKAGING TYPE REEL
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Multiconductor Cables
Product Number C1648A.38.10
Product Name Shielded Communication Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Conductor Copper
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 361859 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
Modular Twisted Pair Cable Assemblies - 1-2322330-0 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers
Extra Flexible Rope-lay Stranded Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Conductor Copper
North American 1 to 26 AWG
View Details
E10422 - CAT 5e Ethernet Cable (2 Data Pair) - E10422 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser-Markable)
Cable Shielding Braid; Foil Braid; Aluminum/Polyimide Foil
View Details