General Cable Carol® C1646A Braid Shield w/Mylar Wrap Multiconductor Cable - 20 AWG 6 Conductor - PVC Jacket - 300V C1646A

Description
Carol® brand C1646A from General Cable is a high performing gray PVC jacketed braid shield w/mylar wrap multiconductor cable with polyethylene insulation. Featuring a stranded conductor construction, a 300V rating and compliance to Type CM, AWM 2094. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C1646A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid with Mylar Wrap JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 300V ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL AWM 2094 TRADE OR BRAND NAME : Carol Brand
Description
Carol® brand C1646A from General Cable is a high performing gray PVC jacketed braid shield w/mylar wrap multiconductor cable with polyethylene insulation. Featuring a stranded conductor construction, a 300V rating and compliance to Type CM, AWM 2094. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C1646A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid with Mylar Wrap JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 300V ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL AWM 2094 TRADE OR BRAND NAME : Carol Brand

Suppliers

Company
Product
Description
Supplier Links
Carol® C1646A Braid Shield w/Mylar Wrap Multiconductor Cable - 20 AWG 6 Conductor - PVC Jacket - 300V - CARC1646A - Lapp Tannehill
Savage, MN, United States
Carol® C1646A Braid Shield w/Mylar Wrap Multiconductor Cable - 20 AWG 6 Conductor - PVC Jacket - 300V
CARC1646A
Carol® C1646A Braid Shield w/Mylar Wrap Multiconductor Cable - 20 AWG 6 Conductor - PVC Jacket - 300V CARC1646A
Carol® brand C1646A from General Cable is a high performing gray PVC jacketed braid shield w/mylar wrap multiconductor cable with polyethylene insulation. Featuring a stranded conductor construction, a 300V rating and compliance to Type CM, AWM 2094. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C1646A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid with Mylar Wrap JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 300V ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL AWM 2094 TRADE OR BRAND NAME : Carol Brand

Carol® brand C1646A from General Cable is a high performing gray PVC jacketed braid shield w/mylar wrap multiconductor cable with polyethylene insulation. Featuring a stranded conductor construction, a 300V rating and compliance to Type CM, AWM 2094.


MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C1646A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid with Mylar Wrap JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 300V ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL AWM 2094 TRADE OR BRAND NAME : Carol Brand

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number CARC1646A
Product Name Carol® C1646A Braid Shield w/Mylar Wrap Multiconductor Cable - 20 AWG 6 Conductor - PVC Jacket - 300V
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Braid with Mylar Wrap
Standards / Certifications UL Recognized Component Mark (US and Canadian); UL AWM 2094
Unlock Full Specs
to access all available technical data

Similar Products

T69654 - Canbus Cable (1 Data Pair) - T69654 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket FEP, White
Cable Shielding Braid; Tin-Plated Copper Braid
View Details
Flexible Coaxial Cable 18 GHz - FCL02 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Twisted Pair Cable - 1518173001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Flame-Retardant, Modified Polyester
Cable Conductor Copper
View Details
Twisted Pair & Multicore Data Cable - 349656 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.1400 mm2
View Details