General Cable Carol® C1645A Braid Shield w/Mylar Wrap Multiconductor Cable - 20 AWG 5 Conductor - PVC Jacket - 300V C1645A

Description
Carol® brand C1645A from General Cable is a high performing gray PVC jacketed braid shield w/mylar wrap multiconductor cable with polyethylene insulation. Featuring a stranded conductor construction, a 300V rating and compliance to Type CM, AWM 2094. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C1645A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid with Mylar Wrap JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 300V ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL AWM 2094 TRADE OR BRAND NAME : Carol Brand
Description
Carol® brand C1645A from General Cable is a high performing gray PVC jacketed braid shield w/mylar wrap multiconductor cable with polyethylene insulation. Featuring a stranded conductor construction, a 300V rating and compliance to Type CM, AWM 2094. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C1645A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid with Mylar Wrap JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 300V ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL AWM 2094 TRADE OR BRAND NAME : Carol Brand

Suppliers

Company
Product
Description
Supplier Links
Carol® C1645A Braid Shield w/Mylar Wrap Multiconductor Cable - 20 AWG 5 Conductor - PVC Jacket - 300V - CARC1645A - Lapp Tannehill
Savage, MN, United States
Carol® C1645A Braid Shield w/Mylar Wrap Multiconductor Cable - 20 AWG 5 Conductor - PVC Jacket - 300V
CARC1645A
Carol® C1645A Braid Shield w/Mylar Wrap Multiconductor Cable - 20 AWG 5 Conductor - PVC Jacket - 300V CARC1645A
Carol® brand C1645A from General Cable is a high performing gray PVC jacketed braid shield w/mylar wrap multiconductor cable with polyethylene insulation. Featuring a stranded conductor construction, a 300V rating and compliance to Type CM, AWM 2094. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C1645A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid with Mylar Wrap JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 300V ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL AWM 2094 TRADE OR BRAND NAME : Carol Brand

Carol® brand C1645A from General Cable is a high performing gray PVC jacketed braid shield w/mylar wrap multiconductor cable with polyethylene insulation. Featuring a stranded conductor construction, a 300V rating and compliance to Type CM, AWM 2094.


MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C1645A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid with Mylar Wrap JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 300V ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL AWM 2094 TRADE OR BRAND NAME : Carol Brand

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number CARC1645A
Product Name Carol® C1645A Braid Shield w/Mylar Wrap Multiconductor Cable - 20 AWG 5 Conductor - PVC Jacket - 300V
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Braid with Mylar Wrap
Standards / Certifications UL Recognized Component Mark (US and Canadian); UL AWM 2094
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 1368215 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Jacket Polyvinyl chloride pvc
Cable Conductor Copper; Copper
View Details
PFA Insulated Cable, 125V 260C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket PFA
Cable Insulation PFA
View Details
CPE Weather Resistant Cordage - 1890 / 1891 / 1892 / 1893 / 1894 / 1895 / 1896 / 1897 / 1898 / 1899 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket CPE
Cable Insulation Ethylene Propylene Diene Elastomer
View Details
E5E2222-D- CAT 5e Ethernet Cable (1 Data Pair) - E5E2222-D - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser-Markable)
Cable Conductor Silver-plated copper conductor
View Details