General Cable Carol® C1643A Braid Shield w/Mylar Wrap Multiconductor Cable - 20 AWG 3 Conductor - PVC Jacket - 300V C1643A

Description
Carol® brand C1643A from General Cable is a high performing gray PVC jacketed braid shield w/mylar wrap multiconductor cable with polyethylene insulation. Featuring a stranded conductor construction, a 300V rating and compliance to Type CM, AWM 2093. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C1643A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid with Mylar Wrap JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 300V ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL AWM 2093 TRADE OR BRAND NAME : Carol Brand
Description
Carol® brand C1643A from General Cable is a high performing gray PVC jacketed braid shield w/mylar wrap multiconductor cable with polyethylene insulation. Featuring a stranded conductor construction, a 300V rating and compliance to Type CM, AWM 2093. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C1643A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid with Mylar Wrap JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 300V ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL AWM 2093 TRADE OR BRAND NAME : Carol Brand

Suppliers

Company
Product
Description
Supplier Links
Carol® C1643A Braid Shield w/Mylar Wrap Multiconductor Cable - 20 AWG 3 Conductor - PVC Jacket - 300V - CARC1643A - Lapp Tannehill
Savage, MN, United States
Carol® C1643A Braid Shield w/Mylar Wrap Multiconductor Cable - 20 AWG 3 Conductor - PVC Jacket - 300V
CARC1643A
Carol® C1643A Braid Shield w/Mylar Wrap Multiconductor Cable - 20 AWG 3 Conductor - PVC Jacket - 300V CARC1643A
Carol® brand C1643A from General Cable is a high performing gray PVC jacketed braid shield w/mylar wrap multiconductor cable with polyethylene insulation. Featuring a stranded conductor construction, a 300V rating and compliance to Type CM, AWM 2093. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C1643A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid with Mylar Wrap JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 300V ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL AWM 2093 TRADE OR BRAND NAME : Carol Brand

Carol® brand C1643A from General Cable is a high performing gray PVC jacketed braid shield w/mylar wrap multiconductor cable with polyethylene insulation. Featuring a stranded conductor construction, a 300V rating and compliance to Type CM, AWM 2093.


MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C1643A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid with Mylar Wrap JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 300V ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL AWM 2093 TRADE OR BRAND NAME : Carol Brand

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number CARC1643A
Product Name Carol® C1643A Braid Shield w/Mylar Wrap Multiconductor Cable - 20 AWG 3 Conductor - PVC Jacket - 300V
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Braid with Mylar Wrap
Standards / Certifications UL Recognized Component Mark (US and Canadian); UL AWM 2093
Unlock Full Specs
to access all available technical data

Similar Products

SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
Twisted Pair & Multicore Data Cable - 2010524 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Jacket Low smoke zero halogen (lszh)
Cable Conductor Stranded tinned copper
View Details
Cable Connector Assembly 10M PVC M12 8230/365 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
Flexible Coaxial Cable 50 GHz - FC182 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details