General Cable Carol® C1603A Braid Shield Multiconductor Cable - 16 AWG 3 Conductor - Carolprene® Jacket - 300V C1603A

Description
Carol® brand C1603A from General Cable is a high performing black Carolprene® jacketed braid shield multiconductor cable with rubber insulation. Featuring a stranded conductor construction and a 300V rating. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C1603A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : Carolprene® Thermoset Rubber VOLTAGE : 300V ATTRIBUTES : Multi-Conductor UL STYLE / STANDARD : UL 2464 UL 2576 TRADE OR BRAND NAME : Carol Brand
Description
Carol® brand C1603A from General Cable is a high performing black Carolprene® jacketed braid shield multiconductor cable with rubber insulation. Featuring a stranded conductor construction and a 300V rating. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C1603A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : Carolprene® Thermoset Rubber VOLTAGE : 300V ATTRIBUTES : Multi-Conductor UL STYLE / STANDARD : UL 2464 UL 2576 TRADE OR BRAND NAME : Carol Brand

Suppliers

Company
Product
Description
Supplier Links
Carol® C1603A Braid Shield Multiconductor Cable - 16 AWG 3 Conductor - Carolprene® Jacket - 300V - CARC1603A - Lapp Tannehill
Savage, MN, United States
Carol® C1603A Braid Shield Multiconductor Cable - 16 AWG 3 Conductor - Carolprene® Jacket - 300V
CARC1603A
Carol® C1603A Braid Shield Multiconductor Cable - 16 AWG 3 Conductor - Carolprene® Jacket - 300V CARC1603A
Carol® brand C1603A from General Cable is a high performing black Carolprene® jacketed braid shield multiconductor cable with rubber insulation. Featuring a stranded conductor construction and a 300V rating. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C1603A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : Carolprene® Thermoset Rubber VOLTAGE : 300V ATTRIBUTES : Multi-Conductor UL STYLE / STANDARD : UL 2464 UL 2576 TRADE OR BRAND NAME : Carol Brand

Carol® brand C1603A from General Cable is a high performing black Carolprene® jacketed braid shield multiconductor cable with rubber insulation. Featuring a stranded conductor construction and a 300V rating.


MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C1603A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : Carolprene® Thermoset Rubber VOLTAGE : 300V ATTRIBUTES : Multi-Conductor UL STYLE / STANDARD : UL 2464 UL 2576 TRADE OR BRAND NAME : Carol Brand

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number CARC1603A
Product Name Carol® C1603A Braid Shield Multiconductor Cable - 16 AWG 3 Conductor - Carolprene® Jacket - 300V
Cable Jacket Carolprene® Thermoset Rubber
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Braid
Standards / Certifications UL Recognized Component Mark (US and Canadian); UL 2464 UL 2576
Unlock Full Specs
to access all available technical data

Similar Products

SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
Twisted Pair & Multicore Data Cable - 349656 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.1400 mm2
View Details
Mating Cable Connector UL PVC for M12 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
Flexible Coaxial Cable 14 GHz - FC445 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details