General Cable Unshielded Communication Cable C1361.41.90

Description
1000 FT 0.125 INCH X 0.235 INCH OUTER DIAMETER ANNEALED STRANDED TINNED/BARE COPPER CONDUCTOR MATERIAL UL APPROVAL AUDIO/VIDEO, HI-FI AND STEREO SPEAKER WIRE, JUKE BOX, LAMP, RADIO APPLICATION 120 V VOLTAGE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE PVC JACKET MATERIAL CLEAR JACKET COLOR ROHS COMPLIANT CONDUCTOR STRANDS 41/30 INSULATION THICKNESS 0.025 INCH PACKAGING TYPE REEL
Datasheet
Description
1000 FT 0.125 INCH X 0.235 INCH OUTER DIAMETER ANNEALED STRANDED TINNED/BARE COPPER CONDUCTOR MATERIAL UL APPROVAL AUDIO/VIDEO, HI-FI AND STEREO SPEAKER WIRE, JUKE BOX, LAMP, RADIO APPLICATION 120 V VOLTAGE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE PVC JACKET MATERIAL CLEAR JACKET COLOR ROHS COMPLIANT CONDUCTOR STRANDS 41/30 INSULATION THICKNESS 0.025 INCH PACKAGING TYPE REEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - C1361.41.90 - General Cable
Highland Heights, KY, USA
Unshielded Communication Cable
C1361.41.90
Unshielded Communication Cable C1361.41.90
1000 FT 0.125 INCH X 0.235 INCH OUTER DIAMETER ANNEALED STRANDED TINNED/BARE COPPER CONDUCTOR MATERIAL UL APPROVAL AUDIO/VIDEO, HI-FI AND STEREO SPEAKER WIRE, JUKE BOX, LAMP, RADIO APPLICATION 120 V VOLTAGE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE PVC JACKET MATERIAL CLEAR JACKET COLOR ROHS COMPLIANT CONDUCTOR STRANDS 41/30 INSULATION THICKNESS 0.025 INCH PACKAGING TYPE REEL
  • 1000 FT
  • 0.125 INCH X 0.235 INCH OUTER DIAMETER
  • ANNEALED STRANDED TINNED/BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • AUDIO/VIDEO, HI-FI AND STEREO SPEAKER WIRE, JUKE BOX, LAMP, RADIO APPLICATION
  • 120 V VOLTAGE RATING
  • 2 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 14 AWG CONDUCTOR SIZE
  • BLACK, WHITE COLOR CODE
  • PVC JACKET MATERIAL
  • CLEAR JACKET COLOR
  • ROHS COMPLIANT
  • CONDUCTOR STRANDS 41/30
  • INSULATION THICKNESS 0.025 INCH
  • PACKAGING TYPE REEL
Supplier's Site Datasheet
Unshld Multicond Cable, 2Cond, 14Awg,1000Ft; Cable Shielding Carol Cable/general Cable - 04F8510 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Multicond Cable, 2Cond, 14Awg,1000Ft; Cable Shielding Carol Cable/general Cable
04F8510
Unshld Multicond Cable, 2Cond, 14Awg,1000Ft; Cable Shielding Carol Cable/general Cable 04F8510
UNSHLD MULTICOND CABLE, 2COND, 14AWG,1000FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Transparent RoHS Compliant: Yes

UNSHLD MULTICOND CABLE, 2COND, 14AWG,1000FT; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Transparent RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number C1361.41.90 04F8510
Product Name Unshielded Communication Cable Unshld Multicond Cable, 2Cond, 14Awg,1000Ft; Cable Shielding Carol Cable/general Cable
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
North American 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details