General Cable Unshielded Communication Cable C1358.18.90

Description
500 FT 0.025 INCH OUTER DIAMETER ANNEALED BARE/TINNED STRANDED COPPER CONDUCTOR MATERIAL UL APPROVAL AUDIO/VIDEO, RADIO, JUKE BOX APPLICATION 120 V VOLTAGE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE PVC JACKET MATERIAL CLEAR JACKET COLOR CAROL[R] BRAND PACKAGING TYPE SPOOL
Datasheet
Description
500 FT 0.025 INCH OUTER DIAMETER ANNEALED BARE/TINNED STRANDED COPPER CONDUCTOR MATERIAL UL APPROVAL AUDIO/VIDEO, RADIO, JUKE BOX APPLICATION 120 V VOLTAGE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE PVC JACKET MATERIAL CLEAR JACKET COLOR CAROL[R] BRAND PACKAGING TYPE SPOOL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - C1358.18.90 - General Cable
Highland Heights, KY, USA
Unshielded Communication Cable
C1358.18.90
Unshielded Communication Cable C1358.18.90
500 FT 0.025 INCH OUTER DIAMETER ANNEALED BARE/TINNED STRANDED COPPER CONDUCTOR MATERIAL UL APPROVAL AUDIO/VIDEO, RADIO, JUKE BOX APPLICATION 120 V VOLTAGE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE PVC JACKET MATERIAL CLEAR JACKET COLOR CAROL[R] BRAND PACKAGING TYPE SPOOL
  • 500 FT
  • 0.025 INCH OUTER DIAMETER
  • ANNEALED BARE/TINNED STRANDED COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • AUDIO/VIDEO, RADIO, JUKE BOX APPLICATION
  • 120 V VOLTAGE RATING
  • 2 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 16 AWG CONDUCTOR SIZE
  • BLACK, WHITE COLOR CODE
  • PVC JACKET MATERIAL
  • CLEAR JACKET COLOR
  • CAROL[R] BRAND
  • PACKAGING TYPE SPOOL
Supplier's Site Datasheet
Speaker Wire Cable, 2 Conductors, 16Awg, 500 Ft; Cable Shielding Carol Cable/general Cable - 04F8435 - Newark, An Avnet Company
Chicago, IL, United States
Speaker Wire Cable, 2 Conductors, 16Awg, 500 Ft; Cable Shielding Carol Cable/general Cable
04F8435
Speaker Wire Cable, 2 Conductors, 16Awg, 500 Ft; Cable Shielding Carol Cable/general Cable 04F8435
SPEAKER WIRE CABLE, 2 CONDUCTORS, 16AWG, 500 FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Transparent RoHS Compliant: Yes

SPEAKER WIRE CABLE, 2 CONDUCTORS, 16AWG, 500 FT; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Transparent RoHS Compliant: Yes

Supplier's Site Datasheet
2C/16 SPKR WIRE CLR 500SP - 70040454 - Allied Electronics, Inc.
Fort Worth, TX, USA
2C/16 SPKR WIRE CLR 500SP
70040454
2C/16 SPKR WIRE CLR 500SP 70040454
2C/16 SPKR WIRE CLR 500SP

2C/16 SPKR WIRE CLR 500SP

Supplier's Site

Technical Specifications

  General Cable Newark, An Avnet Company Allied Electronics, Inc.
Product Category Audio Cables Cable Assemblies Audio Cables
Product Number C1358.18.90 04F8435 70040454
Product Name Unshielded Communication Cable Speaker Wire Cable, 2 Conductors, 16Awg, 500 Ft; Cable Shielding Carol Cable/general Cable 2C/16 SPKR WIRE CLR 500SP
Product Category Cable Cable
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper Copper
North American 16 AWG 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details