General Cable Shld Multipair, 2 Pair, 22Awg, 1000Ft; Cable Shielding Carol Cable/general Cable C1352A.41.10

Description
SHLD MULTIPAIR, 2 PAIR, 22AWG, 1000FT; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Grey; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
SHLD MULTIPAIR, 2 PAIR, 22AWG, 1000FT; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Grey; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Multipair, 2 Pair, 22Awg, 1000Ft; Cable Shielding Carol Cable/general Cable - 04M5684 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 2 Pair, 22Awg, 1000Ft; Cable Shielding Carol Cable/general Cable
04M5684
Shld Multipair, 2 Pair, 22Awg, 1000Ft; Cable Shielding Carol Cable/general Cable 04M5684
SHLD MULTIPAIR, 2 PAIR, 22AWG, 1000FT; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Grey; Voltage Rating:300V RoHS Compliant: Yes

SHLD MULTIPAIR, 2 PAIR, 22AWG, 1000FT; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Grey; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet
Cable, Multipair; 22 AWG; 7x30 strand; Indv. shield each pair; PVC jkt; UL 2717 - 70040738 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Multipair; 22 AWG; 7x30 strand; Indv. shield each pair; PVC jkt; UL 2717
70040738
Cable, Multipair; 22 AWG; 7x30 strand; Indv. shield each pair; PVC jkt; UL 2717 70040738
Where total isolation of signal is required, the two individually shielded twisted pairs in C1352A are the answer. This cable, featuring physical durability as well as excellent high frequency properties, is commonly found in computers and industrial control applications.

Where total isolation of signal is required, the two individually shielded twisted pairs in C1352A are the answer. This cable, featuring physical durability as well as excellent high frequency properties, is commonly found in computers and industrial control applications.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Control and Instrumentation Cables
Product Number 04M5684 70040738
Product Name Shld Multipair, 2 Pair, 22Awg, 1000Ft; Cable Shielding Carol Cable/general Cable Cable, Multipair; 22 AWG; 7x30 strand; Indv. shield each pair; PVC jkt; UL 2717
Standards / Certifications RoHS RoHS; CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details