General Cable Hook-Up Wire, 18Awg, Red, 1000Ft; Jacket Material Carol Cable/general Cable C1321.41.03

Description
HOOK-UP WIRE, 18AWG, RED, 1000FT; Jacket Material:Rubber; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Max Strands x Strand Size:65 x 36AWG RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 18AWG, RED, 1000FT; Jacket Material:Rubber; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Max Strands x Strand Size:65 x 36AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 18Awg, Red, 1000Ft; Jacket Material Carol Cable/general Cable - 54X4857 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 18Awg, Red, 1000Ft; Jacket Material Carol Cable/general Cable
54X4857
Hook-Up Wire, 18Awg, Red, 1000Ft; Jacket Material Carol Cable/general Cable 54X4857
HOOK-UP WIRE, 18AWG, RED, 1000FT; Jacket Material:Rubber; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Max Strands x Strand Size:65 x 36AWG RoHS Compliant: Yes

HOOK-UP WIRE, 18AWG, RED, 1000FT; Jacket Material:Rubber; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Max Strands x Strand Size:65 x 36AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 54X4857
Product Name Hook-Up Wire, 18Awg, Red, 1000Ft; Jacket Material Carol Cable/general Cable
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details