General Cable Hook-Up Wire, 18Awg, Black, 1000Ft; Jacket Material Carol Cable/general Cable C1321.41.01

Description
HOOK-UP WIRE, 18AWG, BLACK, 1000FT; Jacket Material:Rubber; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Max Strands x Strand Size:65 x 36AWG RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 18AWG, BLACK, 1000FT; Jacket Material:Rubber; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Max Strands x Strand Size:65 x 36AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 18Awg, Black, 1000Ft; Jacket Material Carol Cable/general Cable - 54X4856 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 18Awg, Black, 1000Ft; Jacket Material Carol Cable/general Cable
54X4856
Hook-Up Wire, 18Awg, Black, 1000Ft; Jacket Material Carol Cable/general Cable 54X4856
HOOK-UP WIRE, 18AWG, BLACK, 1000FT; Jacket Material:Rubber; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Max Strands x Strand Size:65 x 36AWG RoHS Compliant: Yes

HOOK-UP WIRE, 18AWG, BLACK, 1000FT; Jacket Material:Rubber; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Max Strands x Strand Size:65 x 36AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 54X4856
Product Name Hook-Up Wire, 18Awg, Black, 1000Ft; Jacket Material Carol Cable/general Cable
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details