General Cable Equipment Wire C1318.21.01

Description
1000 FT 0.23 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL 10000 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING RUBBER INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK COLOR CODE SPOOL PACKAGE TYPE 65/36 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPLIANT APPLICATION TEST EQUIPMENT, OSCILLOSCOPE NUMBER OF CONDUCTORS 1 INSULATION THICKNESS 0.088 INCH
Request a Quote Datasheet
Description
1000 FT 0.23 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL 10000 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING RUBBER INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK COLOR CODE SPOOL PACKAGE TYPE 65/36 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPLIANT APPLICATION TEST EQUIPMENT, OSCILLOSCOPE NUMBER OF CONDUCTORS 1 INSULATION THICKNESS 0.088 INCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Wire - C1318.21.01 - General Cable
Highland Heights, KY, USA
Equipment Wire
C1318.21.01
Equipment Wire C1318.21.01
1000 FT 0.23 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL 10000 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING RUBBER INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK COLOR CODE SPOOL PACKAGE TYPE 65/36 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPLIANT APPLICATION TEST EQUIPMENT, OSCILLOSCOPE NUMBER OF CONDUCTORS 1 INSULATION THICKNESS 0.088 INCH
  • 1000 FT
  • 0.23 INCH OUTER DIAMETER
  • ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
  • 10000 V VOLTAGE RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • RUBBER INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • BLACK COLOR CODE
  • SPOOL PACKAGE TYPE
  • 65/36 STRANDS STRANDING
  • BLACK JACKET COLOR
  • ROHS COMPLIANT
  • APPLICATION TEST EQUIPMENT, OSCILLOSCOPE
  • NUMBER OF CONDUCTORS 1
  • INSULATION THICKNESS 0.088 INCH
Supplier's Site Datasheet
Laguna Hills, CA, United States
Single Conductor Cables (Hook - UpWire) - C1318.21.01
1026968-C1318.21.01
Single Conductor Cables (Hook - UpWire) - C1318.21.01 1026968-C1318.21.01
Manufacturer: General Cable/Carol Brand Win Source Part Number: 1026968-C1318.21.01 Wire Gauge: 18 AWG Length: 1000.0' (304.8m) Cable Type: Test Lead Voltage: 10kV Ratings: ASTM B-33 Conductor Strand: 65/36 Conductor Material: Copper, Annealed Tinned Jacket (Insulation) Material: Rubber Jacket (Insulation) Diameter: 0.230" (5.84mm) Jacket Color: Black Jacket (Insulation) Thickness: 0.088" (2.24mm) Categories: Cables, Wires Status: Active Temperature Range - Operating: -20°C to 60°C Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient Quantity per package: 1

Manufacturer: General Cable/Carol Brand
Win Source Part Number: 1026968-C1318.21.01
Wire Gauge: 18 AWG
Length: 1000.0' (304.8m)
Cable Type: Test Lead
Voltage: 10kV
Ratings: ASTM B-33
Conductor Strand: 65/36
Conductor Material: Copper, Annealed Tinned
Jacket (Insulation) Material: Rubber
Jacket (Insulation) Diameter: 0.230" (5.84mm)
Jacket Color: Black
Jacket (Insulation) Thickness: 0.088" (2.24mm)
Categories: Cables, Wires
Status: Active
Temperature Range - Operating: -20°C to 60°C
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  General Cable Win Source Electronics
Product Category Electrical Power Wires Cable Assemblies
Product Number C1318.21.01 1026968-C1318.21.01
Product Name Equipment Wire Single Conductor Cables (Hook - UpWire) - C1318.21.01
Cable Length 1000 ft (3048 dm)
Rated Voltage 10 kilovolts
Rated Temperature -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details