General Cable Shielded Communication Cable C1312.41.01

Description
1000 FT 0.355 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL AUDIO INTERCONNECT, BROADCAST AND STUDIO, CONTROL CIRCUIT APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 7 CONDUCTOR(S) RUBBER INSULATION MATERIAL 20 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, ORANGE, BLUE, YELLOW COLOR CODE RUBBER JACKET MATERIAL BLACK JACKET COLOR TINNED COPPER BRAID SHIELDING TYPE ROHS COMPLIANT CONDUCTOR STRANDS 26/34 INSULATION THICKNESS 0.02 INCH JACKET THICKNESS 0.035 INCH PACKAGING TYPE REEL
Datasheet
Description
1000 FT 0.355 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL AUDIO INTERCONNECT, BROADCAST AND STUDIO, CONTROL CIRCUIT APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 7 CONDUCTOR(S) RUBBER INSULATION MATERIAL 20 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, ORANGE, BLUE, YELLOW COLOR CODE RUBBER JACKET MATERIAL BLACK JACKET COLOR TINNED COPPER BRAID SHIELDING TYPE ROHS COMPLIANT CONDUCTOR STRANDS 26/34 INSULATION THICKNESS 0.02 INCH JACKET THICKNESS 0.035 INCH PACKAGING TYPE REEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Communication Cable - C1312.41.01 - General Cable
Highland Heights, KY, USA
Shielded Communication Cable
C1312.41.01
Shielded Communication Cable C1312.41.01
1000 FT 0.355 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL AUDIO INTERCONNECT, BROADCAST AND STUDIO, CONTROL CIRCUIT APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 7 CONDUCTOR(S) RUBBER INSULATION MATERIAL 20 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, ORANGE, BLUE, YELLOW COLOR CODE RUBBER JACKET MATERIAL BLACK JACKET COLOR TINNED COPPER BRAID SHIELDING TYPE ROHS COMPLIANT CONDUCTOR STRANDS 26/34 INSULATION THICKNESS 0.02 INCH JACKET THICKNESS 0.035 INCH PACKAGING TYPE REEL
  • 1000 FT
  • 0.355 INCH OUTER DIAMETER
  • ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
  • AUDIO INTERCONNECT, BROADCAST AND STUDIO, CONTROL CIRCUIT APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 7 CONDUCTOR(S)
  • RUBBER INSULATION MATERIAL
  • 20 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED, GREEN, ORANGE, BLUE, YELLOW COLOR CODE
  • RUBBER JACKET MATERIAL
  • BLACK JACKET COLOR
  • TINNED COPPER BRAID SHIELDING TYPE
  • ROHS COMPLIANT
  • CONDUCTOR STRANDS 26/34
  • INSULATION THICKNESS 0.02 INCH
  • JACKET THICKNESS 0.035 INCH
  • PACKAGING TYPE REEL
Supplier's Site Datasheet
7C/20 26/34Tc Rubber Brd Sh Rohs Compliant Carol Cable/general Cable - 92B0185 - Newark, An Avnet Company
Chicago, IL, United States
7C/20 26/34Tc Rubber Brd Sh Rohs Compliant Carol Cable/general Cable
92B0185
7C/20 26/34Tc Rubber Brd Sh Rohs Compliant Carol Cable/general Cable 92B0185
7C/20 26/34TC RUBBER BRD SH ROHS COMPLIANT: YES

7C/20 26/34TC RUBBER BRD SH ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number C1312.41.01 92B0185
Product Name Shielded Communication Cable 7C/20 26/34Tc Rubber Brd Sh Rohs Compliant Carol Cable/general Cable
Product Category Cable
Cable Shielding Braid
Cable Insulation Silicon Rubber
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details