General Cable Carol® C1302A Braid Shield Multiconductor Cable - 20 AWG 2 Conductor-Rubber Jacket-300V C1302A

Description
Carol® brand C1302A from General Cable is a high performing black rubber jacketed braid shield multiconductor cable with rubber insulation. Featuring a stranded conductor construction and a 300V rating. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C1302A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : Rubber VOLTAGE : 300V ATTRIBUTES : Multi-Conductor UL STYLE / STANDARD : UL 2464 UL 2576 TRADE OR BRAND NAME : Carol Brand
Description
Carol® brand C1302A from General Cable is a high performing black rubber jacketed braid shield multiconductor cable with rubber insulation. Featuring a stranded conductor construction and a 300V rating. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C1302A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : Rubber VOLTAGE : 300V ATTRIBUTES : Multi-Conductor UL STYLE / STANDARD : UL 2464 UL 2576 TRADE OR BRAND NAME : Carol Brand

Suppliers

Company
Product
Description
Supplier Links
Carol® C1302A Braid Shield Multiconductor Cable - 20 AWG 2 Conductor-Rubber Jacket-300V - CARC1302A - Lapp Tannehill
Savage, MN, United States
Carol® C1302A Braid Shield Multiconductor Cable - 20 AWG 2 Conductor-Rubber Jacket-300V
CARC1302A
Carol® C1302A Braid Shield Multiconductor Cable - 20 AWG 2 Conductor-Rubber Jacket-300V CARC1302A
Carol® brand C1302A from General Cable is a high performing black rubber jacketed braid shield multiconductor cable with rubber insulation. Featuring a stranded conductor construction and a 300V rating. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C1302A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : Rubber VOLTAGE : 300V ATTRIBUTES : Multi-Conductor UL STYLE / STANDARD : UL 2464 UL 2576 TRADE OR BRAND NAME : Carol Brand

Carol® brand C1302A from General Cable is a high performing black rubber jacketed braid shield multiconductor cable with rubber insulation. Featuring a stranded conductor construction and a 300V rating.


MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C1302A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : Rubber VOLTAGE : 300V ATTRIBUTES : Multi-Conductor UL STYLE / STANDARD : UL 2464 UL 2576 TRADE OR BRAND NAME : Carol Brand

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number CARC1302A
Product Name Carol® C1302A Braid Shield Multiconductor Cable - 20 AWG 2 Conductor-Rubber Jacket-300V
Cable Jacket Rubber
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Braid
Standards / Certifications UL Recognized Component Mark (US and Canadian); UL 2464 UL 2576
Unlock Full Specs
to access all available technical data

Similar Products

SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
Twisted Pair & Multicore Data Cable - 534123 - RS Components, Ltd.
Specs
Product Category Cable Assembly
View Details
Mating Cable Connector UL PVC for M12 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Polyethylene
Cable Conductor Aluminum Clad Steel
View Details